VAST STOCK CO., LIMITED Datasheets for Microcontrollers (MCU)
Microcontrollers (MCUs) are complete computer systems on a chip. They combine an arithmetic logic unit (ALU), memory, timer/counters, serial port, input/output (I/O) ports and a clock oscillator.
Microcontrollers (MCU): Learn more
| Product Name | Notes |
|---|---|
| 16-bit Microcontrollers - MCU 100P 256KB 28KB RAM 60 MHz USB | |
| 16-bit Microcontrollers - MCU 128KB FL 16KB RAM 60MHz 28Pin | |
| 16-bit Microcontrollers - MCU 128KB FL 16KB RAM 60MHz 44Pin | |
| 16-bit Microcontrollers - MCU 128KB FL 16KB RAM 60MHz 64Pin | |
| 16-bit Microcontrollers - MCU 128KB FL 16KB RAM 60MHz64Pin | |
| 16-bit Microcontrollers - MCU 144P 256KB 28KB RAM 60 MHz USB | |
| 16-bit Microcontrollers - MCU 16 Bit MCU, 128KB Fl 16KB RAM, PTG | |
| 16-bit Microcontrollers - MCU 16 Bit MCU, 256KB Fl 28KB RAM, USB, 2xCAN | |
| 16-bit Microcontrollers - MCU 16 Bit MCU, 256KB Fl 32KB RAM, MCPWM, PTG | |
| 16-bit Microcontrollers - MCU 16 Bit MCU, 256KB Fl 32KB RAM, PTG | |
| 16-bit Microcontrollers - MCU 16B 256KB FL 32KBR 60MHz 28P OpAmps | |
| 16-bit Microcontrollers - MCU 16B 256KB FL 32KBR 60MHz 44P OpAmps | |
| 16-bit Microcontrollers - MCU 16B 256KB FL 32KBR 60MHz 64P OpAmps | |
| 16-bit Microcontrollers - MCU 16Bit MCU 128KB Flsh 16KB RAM 60MHz 28pin | |
| 16-bit Microcontrollers - MCU 16Bit MCU 256KB Flsh 32KB RAM 60MHz 28pin | |
| 16-bit Microcontrollers - MCU 16Bit MCU 32KB Flash 4KB RAM 60MHz 28pin | |
| 16-bit Microcontrollers - MCU 32KB FL 4KB RAM 60MHz 28Pin | |
| 8-bit Microcontrollers - MCU 128 KB FL 4K RAM 70 I/O | |
| 8-bit Microcontrollers - MCU 128KB 3840 RAM 52I/O | |
| 8-bit Microcontrollers - MCU 128KB 3840 RAM 68I/O | |
| 8-bit Microcontrollers - MCU 128KB Flash 4KB RAM 1024 DataEE 12B ADC | |
| 8-bit Microcontrollers - MCU 128KB Flash 4KB RAM 12MIPS nanoWatt | |
| 8-bit Microcontrollers - MCU 128KB Flash, 4KB RAM, 256B EEPROM, 10b ADC2, 5b DAC, Comp, PWM, CCP, CWG, HLT, WWDT, SCAN/CRC, ZCD, PPS, EUSART, SPI/I2C, IDLE/DOZE/PMD | |
| 8-bit Microcontrollers - MCU 128KB Flash, 8KB RAM, 1KB EEPROM, 12-bit ADC2, Vector Interrupts, DMA, MAP, DIA, DAC, Comp, PWM, CWG, HLT, WWDT, SCAN/CRC, ZCD, PPS, UART, SPI/I2C, IDLE/DOZE/PMD | |
| 8-bit Microcontrollers - MCU 128KB Flash, 8KB RAM, 256B EEPROM, 12-bit ADC2, Vector Interrupts, DMA, MAP, DIA, DAC, Comp, PWM, CWG, HLT, WWDT, SCAN/CRC, ZCD, PPS, EUSART, SPI/I2C, IDLE/DOZE/PMD | |
| 8-bit Microcontrollers - MCU 16 KB FL 1024 RAM | |
| 8-bit Microcontrollers - MCU 16 KB FL 768 RAM 36 I/O | |
| 8-bit Microcontrollers - MCU 16 KB FL 768 RAM 68 I/O | |
| 8-bit Microcontrollers - MCU 16KB 768 RAM 34I/O | |
| 8-bit Microcontrollers - MCU 16KB FL 768b RAM8bit familynanoWatt XLP | |
| 8-bit Microcontrollers - MCU 16KB Flash 4KBRAM 12MIPS nanoWatt | |
| 8-bit Microcontrollers - MCU 16KB Flash 768b RAM 8b FamilynanoWat XLP | |
| 8-bit Microcontrollers - MCU 16kBF 768RM 66 I/O | |
| 8-bit Microcontrollers - MCU 16kBF 768RM 68 I/O | |
| 8-bit Microcontrollers - MCU 16kBF 768RM 70 I/O | |
| 8-bit Microcontrollers - MCU 24KB 1408 RAM 32I/O | |
| 8-bit Microcontrollers - MCU 24KB Flash 2KB RAM | |
| 8-bit Microcontrollers - MCU 32 KB FL 1024 RAM | |
| 8-bit Microcontrollers - MCU 32 KB FL 1536 RAM 36 I/O | |
| 8-bit Microcontrollers - MCU 32 KB Flash RAM, 48 MHz Int. | |
| 8-bit Microcontrollers - MCU 32 KB Flash, 2048 RAM 48 MHz Int. | |
| 8-bit Microcontrollers - MCU 32KB 1536 RAM 34I/O | |
| 8-bit Microcontrollers - MCU 32KB 1536 RAM 36I/O | |
| 8-bit Microcontrollers - MCU 32KB 1536b RAM 8bit familynanoWatt XLP | |
| 8-bit Microcontrollers - MCU 32KB 1536bytes RAM 8B nanoWatt | |
| 8-bit Microcontrollers - MCU 32KB 2048 RAM 52I/O | |
| 8-bit Microcontrollers - MCU 32KB 2048 RAM 68I/O | |
| 8-bit Microcontrollers - MCU 32KB FL 1024 RAM 32 I/O | |
| 8-bit Microcontrollers - MCU 32KB FL 1536bytes RAM 36I/O | |
| 8-bit Microcontrollers - MCU 32KB FL 1536bytes- RAM 36I/O | |
| 8-bit Microcontrollers - MCU 32KB FL 4KBRM 16MIPS 12bit ADC CTMU XLP | |
| 8-bit Microcontrollers - MCU 32KB Flash 1536b RAM 8b FamilynanoWat XLP | |
| 8-bit Microcontrollers - MCU 32KB Flash 1536B RAM 8B nanoWatt | |
| 8-bit Microcontrollers - MCU 32KB Flash 4KBRAM 12MIPS nanoWatt | |
| 8-bit Microcontrollers - MCU 32KB Flash, 2KB RAM, 256B EEPROM, 10b ADC2, 5b DAC, Comp, PWM, CCP, CWG, HLT, WWDT, SCAN/CRC, ZCD, PPS, EUSART, SPI/I2C, IDLE/DOZE/PMD | |
| 8-bit Microcontrollers - MCU 32KB Flash, 2KB RAM, 256B EEPROM, 12-bit ADC2, Vector Interrupts, DMA, MAP, DIA, DAC, Comp, PWM, CWG, HLT, WWDT, SCAN/CRC, ZCD, PPS, EUSART, SPI/I2C, IDLE/DOZE/PMD | |
| 8-bit Microcontrollers - MCU 32KB Flash, 2KB RAM, 256B EEPROM, 12-bit ADC2, Vector Interrupts, DMA, MAP, DIA, DAC, Comp, PWM, CWG, HLT, WWDT, SCAN/CRC, ZCD, PPS, UART, SPI/I2C, IDLE/DOZE/PMD | |
| 8-bit Microcontrollers - MCU 32KB FLSH 1536B RAM 8B Family nanoWatt | |
| 8-bit Microcontrollers - MCU 32KB FLSH 2048 RAM FSUSB 2.0 12B ADC | |
| 8-bit Microcontrollers - MCU 32kBF 2048RM FSUSB2 | |
| 8-bit Microcontrollers - MCU 48 KB FL 4K RAM 70 I/O | |
| 8-bit Microcontrollers - MCU 48KB 3328 RAM 52I/O | |
| 8-bit Microcontrollers - MCU 48KB 3328 RAM 68I/O | |
| 8-bit Microcontrollers - MCU 48KB 3328 RAM w/ECAN | |
| 8-bit Microcontrollers - MCU 48KB 3840 RAM 52I/O | |
| 8-bit Microcontrollers - MCU 48KB 3840 RAM 68I/O | |
| 8-bit Microcontrollers - MCU 48KB 3968 RAM 36I/O | |
| 8-bit Microcontrollers - MCU 64 KB FL 4K RAM 70 I/O | |
| 8-bit Microcontrollers - MCU 64KB 3328 RAM 52I/O | |
| 8-bit Microcontrollers - MCU 64KB 3328 RAM 68I/O | |
| 8-bit Microcontrollers - MCU 64KB 3328 RAM w/ECAN | |
| 8-bit Microcontrollers - MCU 64KB 3840 RAM 52I/O | |
| 8-bit Microcontrollers - MCU 64KB 3840 RAM 68I/O | |
| 8-bit Microcontrollers - MCU 64KB 3968 RAM 36I/O | |
| 8-bit Microcontrollers - MCU 64KB 3968b RAM 8bit familynanoWatt XLP | |
| 8-bit Microcontrollers - MCU 64KB FL 4KBRM 16MIPS 12bit ADC CTMU XLP | |
| 8-bit Microcontrollers - MCU 64KB Flash 3968b RAM 8b FamilynanoWat XLP | |
| 8-bit Microcontrollers - MCU 64KB Flash 4KB RAM 12MIPS nanoWatt | |
| 8-bit Microcontrollers - MCU 64KB Flash 4KBRAM 12MIPS nanoWatt | |
| 8-bit Microcontrollers - MCU 64KB Flash, 4KB RAM, 1KB EEPROM, 12-bit ADC2, Vector Interrupts, DMA, MAP, DIA, DAC, Comp, PWM, CWG, HLT, WWDT, SCAN/CRC, ZCD, PPS, UART, SPI/I2C, IDLE/DOZE/PMD | |
| 8-bit Microcontrollers - MCU 64KB Flash, 4KB RAM, 256B EEPROM, 10b ADC2, 5b DAC, Comp, PWM, CCP, CWG, HLT, WWDT, SCAN/CRC, ZCD, PPS, EUSART, SPI/I2C, IDLE/DOZE/PMD | |
| 8-bit Microcontrollers - MCU 64KB Flash, 4KB RAM, 256B EEPROM, 12-bit ADC2, Vector Interrupts, DMA, MAP, DIA, DAC, Comp, PWM, CWG, HLT, WWDT, SCAN/CRC, ZCD, PPS, EUSART, SPI/I2C, IDLE/DOZE/PMD | |
| 8-bit Microcontrollers - MCU 8 KB FL 768 | |
| 8-bit Microcontrollers - MCU 80KB FL 3KB RAM ECAN 1024 EEPROM | |
| 8-bit Microcontrollers - MCU 8kBF 768RM 66 I/O | |
| 8-bit Microcontrollers - MCU 8kBF 768RM 70 I/O | |
| 8-bit Microcontrollers - MCU 96 KB FL 4K RAM 70 I/O | |
| 8-bit Microcontrollers - MCU 96KB FL 3KB RAM ECAN 1024 EEPROM | |
| 8-bit Microcontrollers - MCU 96KB FL 3KB RAM | |
| 8-bit Microcontrollers - MCU 96KB Flash 4KB RAM 1024 DataEE 12B ADC | |
| 8-bit Microcontrollers - MCU Full Spd USB 16KB 4KBRAM nanoWatt | |
| 8-bit Microcontrollers - MCU Full Spd USB 32KB 4KBRAM nanoWatt | |
| 8-bit Microcontrollers - MCU Full Spd USB 64KB 4KBRAM nanoWatt | |
| 8-bit Microcontrollers - MCU GP 128KB Flash 4KB RAM 12 MIPS 12b ADC | |
| 8-bit Microcontrollers - MCU GP 64KB Flash 4KB RAM 12 MIPS 12b ADC | |
| 8-bit Microcontrollers - MCU USB 128KB Flash 4KB RAM 12 MIPS 12b ADC | |
| 8-bit Microcontrollers - MCU USB 64KB Flash 4KB RAM 12 MIPS 12b ADC |
| << Prev | Next >> |