PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 44-QFN (8x8)
IC MCU 8BIT 64KB FLASH 44QFN
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 44-QFN (8x8)
IC MCU 8BIT 64KB FLASH 44QFN
8-bit Microcontrollers - MCU 64KB Flash, 4KB RAM, 1KB EEPROM, 12-bit ADC2, Vector Interrupts, DMA, MAP, DIA, DAC, Comp, PWM, CWG, HLT, WWDT, SCAN/CRC, ZCD, PPS, UART, SPI/I2C, IDLE/DOZE/PMD
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18LF46K42T-I/MLTR-ND | PIC18LF46K42T-I/ML | PIC18LF46K42T-I/ML | PIC18LF46K42T-I/ML | PIC18LF46K42T-I/ML |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | ||
| Bits | Other; A/D 35x12b; D/A 1x5b | ||||
| RAM | 4 KB | 4 KB | 4 KB | ||
| ROM | 64 KB |