Manufacturer: Microchip Technology
Win Source Part Number: 792170-PIC18LF452T-I
Series: PIC 18F
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 40MHz
Package: 44-VQFN Exposed Pad
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O: 34
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 1.5K x 8
Data Converters: A/D 8x10b
Oscillator Type: External
Supply Voltage: 2 V ~ 5.5 V
Family Name: PIC18LF452
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-QFN (8x8)
Alternative Parts (Cross-Reference): PIC18LF452T-I/LG; PIC18LF452-I/PG; PIC18LF452T-I/L; PIC18LF452-I/LG;
Introduction Date: June 29, 2001
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 44-QFN (8x8)
IC MCU 8BIT 32KB FLASH 44QFN Product overview: PIC18LF452T-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18LF452T-I/ML
IC MCU 8BIT 32KB FLASH 44QFN
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 44-QFN (8x8)
8-bit Microcontrollers - MCU 32KB 1536 RAM 34I/O
IC MCU 8BIT 32KB FLASH 44QFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 792170-PIC18LF452T-I/ML | PIC18LF452T-I/ML-ND | 685-PIC18LF452T-I/ML | PIC18LF452T-I/ML | PIC18LF452T-I/ML | PIC18LF452T-I/ML | PIC18LF452T-I/ML |
| Product Name | Embedded - Embedded - Microcontrollers - PIC18LF452T-I/ML | Microcontrollers | 8-bit 8BIT 32KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | ||
| RAM | 32 KB | 1.5 KB | 1.5 KB | 1.5 KB | 1.5 KB | ||
| ROM | 256 KB | 32 KB | 0.2560 KB | ||||
| ROM Type | Flash; FLASH | Flash | EEPROM; EEPROM | Flash; FLASH |