The PIC18LF45J11T-I/ML is a low-power, high-performance 8-bit microcontroller from the PIC18F46J11 family, featuring nanoWatt XLP technology for extreme low power consumption. It operates within a voltage range of 2.0V to 3.6V and includes a variety of power management modes, such as Deep Sleep mode with currents as low as 13 nA and Sleep mode with typical currents of 105 nA. The device supports a flash program memory with a minimum of 10,000 erase/write cycles and 20-year data retention. This microcontroller is equipped with a range of peripherals, including a hardware real-time clock and calendar, multiple programmable external interrupts, and enhanced capture/compare/PWM modules. It also features two master synchronous serial port modules supporting SPI and I²C communication, as well as an integrated 10-bit analog-to-digital converter with up to 13 channels. The architecture is optimized for re-entrant code, and it includes self-programmable capabilities under software control. The PIC18LF45J11T-I/ML is suitable for applications requiring low power consumption and high performance, making it a viable option for engineers looking to implement efficient microcontroller solutions in their projects.
8-bit Microcontrollers - MCU 32KB Flash 4KBRAM 12MIPS nanoWatt
IC MCU 8BIT 32KB FLASH 44QFN
IC MCU 8BIT 32KB FLASH 44QFN
PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 32KB (16K x 16) FLASH 44-QFN (8x8)
| VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18LF45J11T-I/ML | PIC18LF45J11T-I/ML | PIC18LF45J11T-I/ML | PIC18LF45J11T-I/ML |
| Product Name | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit | ||
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 48 MHz | 48 MHz | ||
| RAM | 3.8 KB | 3.8 KB |