Microchip Technology, Inc. 16-bit 16BIT 256KB Embedded Microcontroller MCU PIC24EP256GP204T-I/ML

Description
IC MCU 16BIT 256KB FLASH 44QFN Product overview: PIC24EP256GP204T-I/M L from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24EP256GP204T -I/ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 256KB FLASH 44QFN Product overview: PIC24EP256GP204T-I/M L from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24EP256GP204T -I/ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 256KB Embedded Microcontroller MCU - 685-PIC24EP256GP204T-I/ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 256KB Embedded Microcontroller MCU
685-PIC24EP256GP204T-I/ML
16-bit 16BIT 256KB Embedded Microcontroller MCU 685-PIC24EP256GP204T-I/ML
IC MCU 16BIT 256KB FLASH 44QFN Product overview: PIC24EP256GP204T-I/M L from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24EP256GP204T -I/ML can be used for catalog matching and distributor lookup.

IC MCU 16BIT 256KB FLASH 44QFN Product overview: PIC24EP256GP204T-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24EP256GP204T-I/ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC24EP256GP204T-I/ML-ND - DigiKey
Thief River Falls, MN, United States
PIC PIC® 24EP Microcontroller IC 16-Bit 70 MIPs 256KB (85.5K x 24) FLASH 44-QFN (8x8)

PIC PIC® 24EP Microcontroller IC 16-Bit 70 MIPs 256KB (85.5K x 24) FLASH 44-QFN (8x8)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC24EP256GP204T-I/ML - 930541-PIC24EP256GP204T-I/ML - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC24EP256GP204T-I/ML
930541-PIC24EP256GP204T-I/ML
Embedded - Embedded - Microcontrollers - PIC24EP256GP204T-I/ML 930541-PIC24EP256GP204T-I/ML
Manufacturer: Microchip Technology Win Source Part Number: 930541-PIC24EP256GP2 04T-I/ML Series: PIC® 24EP Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 16-Bit 70 MIPs 256KB (85.5K x 24) FLASH 44-QFN (8x8) Core Processor: PIC Speed: 70 MIPs Package: Reel - TR Package: 44-VQFN Exposed Pad Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 35 Program Memory Size: 256KB (85.5K x 24) Program Memory Type: FLASH Data Converters: A/D 9x10b/12b Oscillator Type: Internal Supply Voltage: 3V ~ 3.6V Family Name: PIC24EP256GP204 Categories: Integrated Circuits (ICs) Case / Package: 44-QFN (8x8) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 1600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 930541-PIC24EP256GP204T-I/ML
Series: PIC® 24EP
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 16-Bit 70 MIPs 256KB (85.5K x 24) FLASH 44-QFN (8x8)
Core Processor: PIC
Speed: 70 MIPs
Package: Reel - TR
Package: 44-VQFN Exposed Pad
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 35
Program Memory Size: 256KB (85.5K x 24)
Program Memory Type: FLASH
Data Converters: A/D 9x10b/12b
Oscillator Type: Internal
Supply Voltage: 3V ~ 3.6V
Family Name: PIC24EP256GP204
Categories: Integrated Circuits (ICs)
Case / Package: 44-QFN (8x8)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 1600
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
MCU 16-bit PIC24E PIC Harvard 256KB Flash 3.3V 44-Pin QFN EP T/R - 536-PIC24EP256GP204T-I/ML - Utmel Electronic Limited
Hong Kong, China
MCU 16-bit PIC24E PIC Harvard 256KB Flash 3.3V 44-Pin QFN EP T/R
536-PIC24EP256GP204T-I/ML
MCU 16-bit PIC24E PIC Harvard 256KB Flash 3.3V 44-Pin QFN EP T/R 536-PIC24EP256GP204T-I/ML
MCU 16-bit PIC24E PIC Harvard 256KB Flash 3.3V 44-Pin QFN EP T/R

MCU 16-bit PIC24E PIC Harvard 256KB Flash 3.3V 44-Pin QFN EP T/R

Supplier's Site
Pic24, 16Bit, 70Mips, Qfn-44; Product Range Microchip - 66T9145 - Newark, An Avnet Company
Chicago, IL, United States
Pic24, 16Bit, 70Mips, Qfn-44; Product Range Microchip
66T9145
Pic24, 16Bit, 70Mips, Qfn-44; Product Range Microchip 66T9145
PIC24, 16BIT, 70MIPS, QFN-44; Product Range:PIC24 Family PIC24EP GP Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:70MIPS; Program Memory Size:256KB; RAM Memory Size:32KB; No. of Pins:44Pins RoHS Compliant: Yes

PIC24, 16BIT, 70MIPS, QFN-44; Product Range:PIC24 Family PIC24EP GP Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:70MIPS; Program Memory Size:256KB; RAM Memory Size:32KB; No. of Pins:44Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC24EP256GP204T-I/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24EP256GP204T-I/ML
Microcontrollers PIC24EP256GP204T-I/ML
PIC PIC® 24EP Microcontroller IC 16-Bit 70 MIPs 256KB (85.5K x 24) FLASH 44-QFN (8x8)

PIC PIC® 24EP Microcontroller IC 16-Bit 70 MIPs 256KB (85.5K x 24) FLASH 44-QFN (8x8)

Buy Now Datasheet
Embedded - Microcontrollers - PIC24EP256GP204T-I/ML - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC24EP256GP204T-I/ML
Embedded - Microcontrollers PIC24EP256GP204T-I/ML
IC MCU 16BIT 256KB FLASH 44QFN

IC MCU 16BIT 256KB FLASH 44QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24EP256GP204T-I/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24EP256GP204T-I/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24EP256GP204T-I/ML
IC MCU 16BIT 256KB FLASH 44QFN

IC MCU 16BIT 256KB FLASH 44QFN

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24EP256GP204T-I/ML
16-bit Microcontrollers - MCU PIC24EP256GP204T-I/ML
16-bit Microcontrollers - MCU 16B 256KB FL 32KBR 60MHz 44P OpAmps

16-bit Microcontrollers - MCU 16B 256KB FL 32KBR 60MHz 44P OpAmps

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC24EP256GP204T-I/ML PIC24EP256GP204T-I/ML-ND 930541-PIC24EP256GP204T-I/ML 536-PIC24EP256GP204T-I/ML 66T9145 PIC24EP256GP204T-I/ML PIC24EP256GP204T-I/ML PIC24EP256GP204T-I/ML PIC24EP256GP204T-I/ML
Product Name 16-bit 16BIT 256KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - PIC24EP256GP204T-I/ML MCU 16-bit PIC24E PIC Harvard 256KB Flash 3.3V 44-Pin QFN EP T/R Pic24, 16Bit, 70Mips, Qfn-44; Product Range Microchip Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 70 MHz
RAM 16 KB 16 KB 256 KB 16 KB 32 KB 16 KB 16 KB
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts 3.3 volts 3.6 volts
Serial Interface I2C/SPI/UART SPI; UART; USART I²C; SPI; UART; USART; I2C, IrDA, LIN, SPI, UART, USART
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - B000074233 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers