Manufacturer: Microchip Technology
Win Source Part Number: 792179-PIC18LF4610-I
Series: PIC 18F
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 40MHz
Package: 44-VQFN Exposed Pad
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O: 36
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
RAM Size: 3.8K x 8
Data Converters: A/D 13x10b
Oscillator Type: Internal
Supply Voltage: 2 V ~ 5.5 V
Family Name: PIC18LF4610
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-QFN (8x8)
Alternative Parts (Cross-Reference): PIC18LF4610-I/PG; PIC18LF4610-I/P; PIC18LF4610-I/PT; PIC18LF4610T-I/PTG;
Introduction Date: October 11, 2006
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 64KB FLASH 44QFN Product overview: PIC18LF4610-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18LF4610-I/ML
8-bit Microcontrollers - MCU 64KB 3968 RAM 36I/O
IC MCU 8BIT 64KB FLASH 44QFN
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 64KB (32K x 16) FLASH 44-QFN (8x8)
IC MCU 8BIT 64KB FLASH 44QFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 792179-PIC18LF4610-I/ML | 685-PIC18LF4610-I/ML | PIC18LF4610-I/ML | PIC18LF4610-I/ML | PIC18LF4610-I/ML | PIC18LF4610-I/ML |
| Product Name | Embedded - Embedded - Microcontrollers - PIC18LF4610-I/ML | 8-bit 8BIT 64KB Embedded Microcontroller MCU | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | ||
| RAM | 64 KB | 3.8 KB | 3.8 KB | 3.8 KB | ||
| ROM Type | Flash; FLASH | Flash; FLASH | ||||
| Supply Voltage | 2 to 5.5 volts | 2 to 5.5 volts | 5.5 volts |