Microchip Technology, Inc. 8-bit 8BIT 48KB Embedded Microcontroller MCU PIC18LF6527-I/PT

Description
IC MCU 8BIT 48KB FLASH 64TQFP Product overview: PIC18LF6527-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18LF6527-I/PT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 48KB FLASH 64TQFP Product overview: PIC18LF6527-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18LF6527-I/PT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 48KB Embedded Microcontroller MCU - 685-PIC18LF6527-I/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 48KB Embedded Microcontroller MCU
685-PIC18LF6527-I/PT
8-bit 8BIT 48KB Embedded Microcontroller MCU 685-PIC18LF6527-I/PT
IC MCU 8BIT 48KB FLASH 64TQFP Product overview: PIC18LF6527-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18LF6527-I/PT can be used for catalog matching and distributor lookup.

IC MCU 8BIT 48KB FLASH 64TQFP Product overview: PIC18LF6527-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18LF6527-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC18LF6527-I/PT - 061915-PIC18LF6527-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18LF6527-I/PT
061915-PIC18LF6527-I/PT
Embedded - Embedded - Microcontrollers - PIC18LF6527-I/PT 061915-PIC18LF6527-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 061915-PIC18LF6527-I /PT Packaging: Tray Core Processor: PIC Number of I/O: 54 Program Memory Size: 48KB (24K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 12x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-TQFP (10x10) Speed(Frequency): 40MHz Supply Voltage - Operating: 2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 3936 x 8 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 160

Manufacturer: Microchip Technology
Win Source Part Number: 061915-PIC18LF6527-I/PT
Packaging: Tray
Core Processor: PIC
Number of I/O: 54
Program Memory Size: 48KB (24K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 12x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-TQFP (10x10)
Speed(Frequency): 40MHz
Supply Voltage - Operating: 2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 3936 x 8
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 160

Buy Now Datasheet
Microcontrollers - PIC18LF6527-I/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18LF6527-I/PT-ND
Microcontrollers PIC18LF6527-I/PT-ND
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 48KB (24K x 16) FLASH 64-TQFP (10x10)

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 48KB (24K x 16) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - 6669371 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6669371
Microcontrollers 6669371
MCU 48K Flash, Low Power XLP, TQFP64

MCU 48K Flash, Low Power XLP, TQFP64

Supplier's Site
Microcontrollers - 6669371P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6669371P
Microcontrollers 6669371P
MCU 48K Flash, Low Power XLP, TQFP64

MCU 48K Flash, Low Power XLP, TQFP64

Supplier's Site
Microcontrollers - 1654648 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1654648
Microcontrollers 1654648
MCU 48K Flash, Low Power XLP, TQFP64

MCU 48K Flash, Low Power XLP, TQFP64

Supplier's Site
Microcontrollers - PIC18LF6527-I/PT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18LF6527-I/PT
Microcontrollers PIC18LF6527-I/PT
IC MCU 8BIT 48KB FLASH 64TQFP

IC MCU 8BIT 48KB FLASH 64TQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC18LF6527-I/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18LF6527-I/PT
Embedded - Microcontrollers PIC18LF6527-I/PT
IC MCU 8BIT 48KB FLASH 64TQFP

IC MCU 8BIT 48KB FLASH 64TQFP

Supplier's Site Datasheet
Microcontrollers - PIC18LF6527-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18LF6527-I/PT
Microcontrollers PIC18LF6527-I/PT
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 48KB (24K x 16) FLASH 64-TQFP (10x10)

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 48KB (24K x 16) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Tqfp-64; Product Range Microchip - 71J7293 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Tqfp-64; Product Range Microchip
71J7293
Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Tqfp-64; Product Range Microchip 71J7293
MICROCONTROLLER MCU, 8 BIT, PIC18, 40MHZ, TQFP-64; Product Range:PIC18 Microcontrollers; CPU Speed:40MHz; Program Memory Size:48KB; RAM Memory Size:3.84KB; No. of Pins:64Pins; MCU Case Style:TQFP; No. of I/O s:54I/O s RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC18, 40MHZ, TQFP-64; Product Range:PIC18 Microcontrollers; CPU Speed:40MHz; Program Memory Size:48KB; RAM Memory Size:3.84KB; No. of Pins:64Pins; MCU Case Style:TQFP; No. of I/O s:54I/O s RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18LF6527-I/PT
8-bit Microcontrollers - MCU PIC18LF6527-I/PT
8-bit Microcontrollers - MCU 48 KB FL 4K RAM 70 I/O

8-bit Microcontrollers - MCU 48 KB FL 4K RAM 70 I/O

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC18LF6527-I/PT 061915-PIC18LF6527-I/PT PIC18LF6527-I/PT-ND 6669371 6669371P 1654648 PIC18LF6527-I/PT PIC18LF6527-I/PT PIC18LF6527-I/PT 71J7293 PIC18LF6527-I/PT
Product Name 8-bit 8BIT 48KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC18LF6527-I/PT Microcontrollers Microcontrollers Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Tqfp-64; Product Range Microchip 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
RAM 3.94 KB 48 KB 3.94 KB 3.94 KB 3.94 KB 3.94 KB 3.94 KB 3.84 KB
ROM 1.02 KB 1 KB 48 KB 48 KB 48 KB 48 KB
ROM Type EEPROM; EEPROM Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C161CSLFCAFXUMA2 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 25 MHz
View Details
3 suppliers
Microcontrollers - 2211610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
Microcontrollers - DS76A10J/883 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details