PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 80KB (40K x 16) FLASH 40-PDIP
8-bit Microcontrollers - MCU 80KB FL 3KB RAM ECAN 1024 EEPROM
IC MCU 8BIT 80KB FLASH 40DIP
IC MCU 8BIT 80KB FLASH 40DIP
MCU, 8BIT, PIC18, 40MHZ, DIP-40; Product Range:PIC18 Microcontrollers; CPU Speed:40MHz; Program Memory Size:80KB; RAM Memory Size:3.25KB; No. of Pins:40Pins; MCU Case Style:DIP; No. of I/O s:36I/O s; Supply Voltage Min:2V; MSL:- RoHS Compliant: Yes
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 80KB (40K x 16) FLASH 40-PDIP
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18LF4682-I/P-ND | PIC18LF4682-I/P | PIC18LF4682-I/P | PIC18LF4682-I/P | 17M0994 | PIC18LF4682-I/P |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Mcu, 8Bit, Pic18, 40Mhz, Dip-40; Product Range Microchip | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | ||
| Bits | Other; A/D 11x10b | |||||
| RAM | 3.25 KB | 3.25 KB | 3.25 KB | 3.25 KB | ||
| ROM | 80 KB |