Microchip Technology, Inc. Microcontrollers PIC24EP256GP202T-I/SS

Description
PIC PIC® 24EP Microcontroller IC 16-Bit 70 MIPs 256KB (85.5K x 24) FLASH 28-SSOP
Request a Quote Datasheet
Description
PIC PIC® 24EP Microcontroller IC 16-Bit 70 MIPs 256KB (85.5K x 24) FLASH 28-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC24EP256GP202T-I/SS-ND - DigiKey
Thief River Falls, MN, United States
PIC PIC® 24EP Microcontroller IC 16-Bit 70 MIPs 256KB (85.5K x 24) FLASH 28-SSOP

PIC PIC® 24EP Microcontroller IC 16-Bit 70 MIPs 256KB (85.5K x 24) FLASH 28-SSOP

Buy Now Datasheet
Microcontrollers - PIC24EP256GP202T-I/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24EP256GP202T-I/SS
Microcontrollers PIC24EP256GP202T-I/SS
PIC PIC® 24EP Microcontroller IC 16-Bit 70 MIPs 256KB (85.5K x 24) FLASH 28-SSOP

PIC PIC® 24EP Microcontroller IC 16-Bit 70 MIPs 256KB (85.5K x 24) FLASH 28-SSOP

Buy Now Datasheet
Pic24, 16Bit, 70Mips, Ssop-28; Product Range Microchip - 45W3785 - Newark, An Avnet Company
Chicago, IL, United States
Pic24, 16Bit, 70Mips, Ssop-28; Product Range Microchip
45W3785
Pic24, 16Bit, 70Mips, Ssop-28; Product Range Microchip 45W3785
PIC24, 16BIT, 70MIPS, SSOP-28; Product Range:PIC24 Family PIC24EP GP Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:70MIPS; Program Memory Size:256KB; RAM Memory Size:32KB; No. of Pins:28Pins RoHS Compliant: Yes

PIC24, 16BIT, 70MIPS, SSOP-28; Product Range:PIC24 Family PIC24EP GP Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:70MIPS; Program Memory Size:256KB; RAM Memory Size:32KB; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24EP256GP202T-I/SS
16-bit Microcontrollers - MCU PIC24EP256GP202T-I/SS
16-bit Microcontrollers - MCU 16Bit MCU 256KB Flsh 32KB RAM 60MHz 28pin

16-bit Microcontrollers - MCU 16Bit MCU 256KB Flsh 32KB RAM 60MHz 28pin

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC24EP256GP202T-I/SS
Embedded - Microcontrollers PIC24EP256GP202T-I/SS
IC MCU 16BIT 256KB FLASH 28SSOP

IC MCU 16BIT 256KB FLASH 28SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24EP256GP202T-I/SS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24EP256GP202T-I/SS
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24EP256GP202T-I/SS
IC MCU 16BIT 256KB FLASH 28SSOP

IC MCU 16BIT 256KB FLASH 28SSOP

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC24EP256GP202T-I/SS-ND PIC24EP256GP202T-I/SS 45W3785 PIC24EP256GP202T-I/SS PIC24EP256GP202T-I/SS PIC24EP256GP202T-I/SS
Product Name Microcontrollers Microcontrollers Pic24, 16Bit, 70Mips, Ssop-28; Product Range Microchip 16-bit Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit 16 Bit
Bits Other; A/D 6x10b/12b
RAM 16 KB 16 KB 32 KB 16 KB
ROM 256 KB
ROM Type Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUC841BCPZ8-5 - 911044-ADUC841BCPZ8-5 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 20 MHz
RAM 8 KB
View Details
2 suppliers
Microcontrollers - 428471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Embedded - Microcontrollers - C164SL8RMCAHXUMA3 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers