The PIC24EP32GP202-E/SO is a 16-bit microcontroller featuring 32 KB of Flash memory and operates within a voltage range of 3.0V to 3.6V. It is designed to function in temperatures from -40°C to +125°C, supporting up to 70 MIPS performance. The microcontroller includes advanced features such as high-speed PWM capabilities with a resolution of 7.14 ns, making it suitable for applications like DC/DC converters and motor control. It also offers a 10-bit ADC with a sampling rate of 1.1 Msps, configurable for multiple input channels, and supports various communication interfaces including UART, SPI, and I²C. The device is equipped with low-power management modes and includes integrated power-on reset and brown-out reset functionalities. The PIC24EP32GP202-E/SO is available in a 28-pin SOIC package, making it a compact option for embedded applications.
PIC Automotive, AEC-Q100, PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 32KB (10.7K x 24) FLASH 28-SOIC
16-bit Microcontrollers - MCU 32KB FL 4KB RAM 60MHz 28Pin
IC MCU 16BIT 32KB FLASH 28SOIC
IC MCU 16BIT 32KB FLASH 28SOIC
PIC24, 16BIT, 60MIPS, SOIC-28; Product Range:PIC24 Family PIC24EP GP Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:60MIPS; Program Memory Size:32KB; RAM Memory Size:4KB; No. of Pins:28Pins RoHS Compliant: Yes
PIC Automotive, AEC-Q100, PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 32KB (10.7K x 24) FLASH 28-SOIC
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24EP32GP202-E/SO-ND | PIC24EP32GP202-E/SO | PIC24EP32GP202-E/SO | PIC24EP32GP202-E/SO | 73T1250 | PIC24EP32GP202-E/SO |
| Product Name | Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Pic24, 16Bit, 60Mips, Soic-28; Product Range Microchip | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | |
| Bits | Other; A/D 6x10b/12b | |||||
| RAM | 2 KB | 2 KB | 4 KB | 2 KB | ||
| ROM | 32 KB | |||||
| ROM Type | Flash | Flash; FLASH |