IC MCU 8BIT 128KB FLASH 80TQFP
IC,MICROCONTROLLER,8
IC MCU 8BIT 128KB FLASH 80TQFP
PIC PIC® 18F Microcontroller IC 8-Bit 25MHz 128KB (64K x 16) FLASH 80-TQFP (12x12)
8-bit Microcontrollers - MCU 128KB 3840 RAM 68I/O
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18LF8720T-I/PT | 92C5170 | PIC18LF8720T-I/PT | PIC18LF8720T-I/PT | PIC18LF8720T-I/PT |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Ic,microcontroller,8-Bit,pic Cpu,cmos,tqfp,80Pin,plastic Rohs Compliant Microchip | Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | Active | |||
| Clock Speed | 25 MHz | 25 MHz | |||
| RAM | 3.75 KB | 3.75 KB | |||
| ROM Type | Flash; FLASH |