PIC PIC® XLP™ 18F Microcontroller IC 8-Bit 64MHz 128KB (64K x 16) FLASH 40-PDIP
8-bit Microcontrollers - MCU 128KB Flash, 8KB RAM, 256B EEPROM, 12-bit ADC2, Vector Interrupts, DMA, MAP, DIA, DAC, Comp, PWM, CWG, HLT, WWDT, SCAN/CRC, ZCD, PPS, EUSART, SPI/I2C, IDLE/DOZE/PMD
IC MCU 8BIT 128KB FLASH 40DIP
IC MCU 8BIT 128KB FLASH 40DIP
PIC PIC® XLP™ 18F Microcontroller IC 8-Bit 64MHz 128KB (64K x 16) FLASH 40-PDIP
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18LF47K42-E/P-ND | PIC18LF47K42-E/P | PIC18LF47K42-E/P | PIC18LF47K42-E/P | PIC18LF47K42-E/P |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | ||
| Bits | Other; A/D 35x12b; D/A 1x5b | ||||
| RAM | 8 KB | 8 KB | 8 KB | ||
| ROM | 128 KB |