The PIC18LF microcontroller is an 8-bit device operating at a maximum clock speed of 40 MHz. It features a program memory size of 32 KB and a RAM memory size of 1.5 KB, with a total of 44 pins and 33 I/O ports. The microcontroller supports a wide supply voltage range from 2.0V to 5.5V and is compliant with RoHS standards. This device is equipped with a high-performance RISC CPU capable of executing up to 10 MIPS, and it includes various peripheral features such as multiple timers, a 10-bit ADC with up to 8 channels, and a CAN bus module that complies with ISO CAN standards. The microcontroller also offers advanced features like programmable code protection, a watchdog timer, and power-saving sleep modes, making it suitable for a variety of applications requiring reliable performance and low power consumption.
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 44-PLCC (16.59x16.59)
IC, 8BIT MCU, PIC18LF, 40MHZ, LCC-44; Product Range:PIC18 Microcontrollers; CPU Speed:40MHz; Program Memory Size:32KB; RAM Memory Size:1.5KB; No. of Pins:44Pins; MCU Case Style:LCC; No. of I/O s:33I/O s; Supply Voltage Min:2V RoHS Compliant: Yes
IC MCU 8BIT 32KB FLASH 44PLCC
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 44-PLCC (16.59x16.59)
IC MCU 8BIT 32KB FLASH 44PLCC
8-bit Microcontrollers - MCU 32KB 1536 RAM 34I/O
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18LF458-I/L-ND | 96K3986 | PIC18LF458-I/L | PIC18LF458-I/L | PIC18LF458-I/L | PIC18LF458-I/L |
| Product Name | Microcontrollers | Ic, 8Bit Mcu, Pic18Lf, 40Mhz, Lcc-44; Product Range Microchip | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | ||
| Bits | Other; A/D 8x10b | |||||
| RAM | 1.5 KB | 1.5 KB | 1.5 KB | 1.5 KB | ||
| ROM | 32 KB |