Microchip Technology, Inc. Microcontrollers PIC18LF46K80-I/PT

Description
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)
Request a Quote
Description
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC18LF46K80-I/PT is an 8-bit microcontroller from the PIC18F66K80 family, featuring a maximum operating speed of 64 MHz and a supply voltage range of 1.8V to 3.6V. It includes 64 KB of Flash program memory, 1 KB of EEPROM, and 3.6 KB of SRAM. The device supports multiple communication protocols, including ECANbus, I2C, LINbus, SPI, and UART/USART, making it versatile for various applications. This microcontroller is equipped with advanced power management modes, including Run, Idle, and Sleep, which help achieve low power consumption, with typical currents as low as 3.8 µA in Run mode and 13 nA in Sleep mode. It also features an integrated 12-bit A/D converter with up to 11 channels, multiple timers, and capture/compare/PWM modules, enhancing its capability for complex tasks. The operating temperature range is specified from -40°C to 85°C, making it suitable for industrial applications. The device is packaged in a 44-TQFP format, facilitating surface mount assembly. Overall, the PIC18LF46K80-I/PT is a robust choice for engineers seeking a reliable microcontroller with extensive features for embedded applications.

Datasheet Summary
Powered by GS/AI

The PIC18LF46K80-I/PT is an 8-bit microcontroller from the PIC18F66K80 family, featuring a maximum operating speed of 64 MHz and a supply voltage range of 1.8V to 3.6V. It includes 64 KB of Flash program memory, 1 KB of EEPROM, and 3.6 KB of SRAM. The device supports multiple communication protocols, including ECANbus, I2C, LINbus, SPI, and UART/USART, making it versatile for various applications. This microcontroller is equipped with advanced power management modes, including Run, Idle, and Sleep, which help achieve low power consumption, with typical currents as low as 3.8 µA in Run mode and 13 nA in Sleep mode. It also features an integrated 12-bit A/D converter with up to 11 channels, multiple timers, and capture/compare/PWM modules, enhancing its capability for complex tasks. The operating temperature range is specified from -40°C to 85°C, making it suitable for industrial applications. The device is packaged in a 44-TQFP format, facilitating surface mount assembly. Overall, the PIC18LF46K80-I/PT is a robust choice for engineers seeking a reliable microcontroller with extensive features for embedded applications.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC18LF46K80-I/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18LF46K80-I/PT-ND
Microcontrollers PIC18LF46K80-I/PT-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 64KB Embedded Microcontroller MCU
685-PIC18LF46K80-I/PT
8-bit 8BIT 64KB Embedded Microcontroller MCU 685-PIC18LF46K80-I/PT
IC MCU 8BIT 64KB FLASH 44TQFP Product overview: PIC18LF46K80-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18LF46K80-I/P T can be used for catalog matching and distributor lookup.

IC MCU 8BIT 64KB FLASH 44TQFP Product overview: PIC18LF46K80-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18LF46K80-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1318958-PIC18LF46K80-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1318958-PIC18LF46K80-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers 1318958-PIC18LF46K80-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 1318958-PIC18LF46K80 -I/PT Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tray Core Processor: PIC Speed: 64MHz Standard Package: 160 Mounting: Surface Mount Core Size: 8-Bit Connectivity: ECANbus, I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT Number of I/O: 35 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 3.6K x 8 Data Converters: A/D 11x12b Oscillator Type: Internal Supplier Device Package: 44-TQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 44-TQFP ECCN: 3A991A2 Fake Threat In the Open Market: 70 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC18LF46K80IPT Base Product Number: PIC18LF46 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1318958-PIC18LF46K80-I/PT
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tray
Core Processor: PIC
Speed: 64MHz
Standard Package: 160
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: ECANbus, I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O: 35
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 3.6K x 8
Data Converters: A/D 11x12b
Oscillator Type: Internal
Supplier Device Package: 44-TQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 44-TQFP
ECCN: 3A991A2
Fake Threat In the Open Market: 70
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC18LF46K80IPT
Base Product Number: PIC18LF46
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Microcontrollers - 2648152 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2648152
Microcontrollers 2648152
8bit MCU ECAN, 64KB Flash, 4KB RAM, 16 M

8bit MCU ECAN, 64KB Flash, 4KB RAM, 16 M

Supplier's Site
Microcontrollers - 2648151 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2648151
Microcontrollers 2648151
8bit MCU ECAN, 64KB Flash, 4KB RAM, 16 M

8bit MCU ECAN, 64KB Flash, 4KB RAM, 16 M

Supplier's Site
Microcontrollers - 2648152P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2648152P
Microcontrollers 2648152P
8bit MCU ECAN, 64KB Flash, 4KB RAM, 16 M

8bit MCU ECAN, 64KB Flash, 4KB RAM, 16 M

Supplier's Site
Microcontrollers - PIC18LF46K80-I/PT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18LF46K80-I/PT
Microcontrollers PIC18LF46K80-I/PT
IC MCU 8BIT 64KB FLASH 44TQFP

IC MCU 8BIT 64KB FLASH 44TQFP

Supplier's Site Datasheet
Microcontrollers - PIC18LF46K80-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18LF46K80-I/PT
Microcontrollers PIC18LF46K80-I/PT
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC18LF46K80-I/PT
Embedded - Microcontrollers PIC18LF46K80-I/PT
IC MCU 8BIT 64KB FLASH 44TQFP

IC MCU 8BIT 64KB FLASH 44TQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18LF46K80-I/PT
8-bit Microcontrollers - MCU PIC18LF46K80-I/PT
8-bit Microcontrollers - MCU 64KB FL 4KBRM 16MIPS 12bit ADC CTMU XLP

8-bit Microcontrollers - MCU 64KB FL 4KBRM 16MIPS 12bit ADC CTMU XLP

Buy Now Datasheet
Mcu, 8Bit, Pic18, 64Mhz, Tqfp-44; Product Range Microchip - 45AC7477 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Pic18, 64Mhz, Tqfp-44; Product Range Microchip
45AC7477
Mcu, 8Bit, Pic18, 64Mhz, Tqfp-44; Product Range Microchip 45AC7477
MCU, 8BIT, PIC18, 64MHZ, TQFP-44; Product Range:PIC18 Family PIC18F K8x Series Microcontrollers; CPU Speed:64MHz; Program Memory Size:64KB; RAM Memory Size:4KB; No. of Pins:44Pins; MCU Case Style:TQFP; No. of I/O s:35I/O s; Embedded RoHS Compliant: Yes

MCU, 8BIT, PIC18, 64MHZ, TQFP-44; Product Range:PIC18 Family PIC18F K8x Series Microcontrollers; CPU Speed:64MHz; Program Memory Size:64KB; RAM Memory Size:4KB; No. of Pins:44Pins; MCU Case Style:TQFP; No. of I/O s:35I/O s; Embedded RoHS Compliant: Yes

Supplier's Site
Ic, 8Bit Mcu, Pic18Lf, 16Mips, Tqfp-44; Product Range Microchip - 76R6741 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 8Bit Mcu, Pic18Lf, 16Mips, Tqfp-44; Product Range Microchip
76R6741
Ic, 8Bit Mcu, Pic18Lf, 16Mips, Tqfp-44; Product Range Microchip 76R6741
IC, 8BIT MCU, PIC18LF, 16MIPS, TQFP-44; Product Range:PIC18 Family PIC18F K8x Series Microcontrollers; CPU Speed:64MHz; Program Memory Size:64KB; RAM Memory Size:3.6KB; No. of Pins:44Pins; MCU Case Style:DIP; No. of I/O s:35I/O s RoHS Compliant: Yes

IC, 8BIT MCU, PIC18LF, 16MIPS, TQFP-44; Product Range:PIC18 Family PIC18F K8x Series Microcontrollers; CPU Speed:64MHz; Program Memory Size:64KB; RAM Memory Size:3.6KB; No. of Pins:44Pins; MCU Case Style:DIP; No. of I/O s:35I/O s RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18LF46K80-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18LF46K80-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18LF46K80-I/PT
IC MCU 8BIT 64KB FLASH 44TQFP

IC MCU 8BIT 64KB FLASH 44TQFP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC18LF46K80-I/PT-ND 685-PIC18LF46K80-I/PT 1318958-PIC18LF46K80-I/PT 2648152 PIC18LF46K80-I/PT PIC18LF46K80-I/PT PIC18LF46K80-I/PT PIC18LF46K80-I/PT 45AC7477 76R6741 PIC18LF46K80-I/PT
Product Name Microcontrollers 8-bit 8BIT 64KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU Mcu, 8Bit, Pic18, 64Mhz, Tqfp-44; Product Range Microchip Ic, 8Bit Mcu, Pic18Lf, 16Mips, Tqfp-44; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit
Clock Speed 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz 64 MHz
Bits Other; A/D 11x12b
RAM 3.6 KB 3.6 KB 64 KB 3.6 KB 3.6 KB 4 KB 3.6 KB 3.6 KB
ROM 64 KB 1 KB 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT 8KB Embedded Microcontroller MCU - 685-ADUC812BCPZ - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Package Type Other; 56-VFQFN Exposed Pad, CSP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Microcontrollers - 2157976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details
Microcontrollers - C167SRLMHA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 25 MHz
View Details