Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC18LF4525-I/PT PIC18LF4525-I/PT

Description
Manufacturer: Microchip Technology Win Source Part Number: 726002-PIC18LF4525-I /PT Series: PIC 18F Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 40MHz Package: 44-TQFP Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT Number of I/O: 36 Program Memory Size: 48KB (24K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 3.8K x 8 Data Converters: A/D 13x10b Oscillator Type: Internal Supply Voltage: 2 V ~ 5.5 V Family Name: PIC18LF4525 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 44-TQFP (10x10) Alternative Parts (Cross-Reference): PIC18LF4525-I/PG; PIC18LF4525-I/P; PIC18LF4525-I/MLG; Introduction Date: April 23, 2003 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 726002-PIC18LF4525-I /PT Series: PIC 18F Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 40MHz Package: 44-TQFP Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT Number of I/O: 36 Program Memory Size: 48KB (24K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 3.8K x 8 Data Converters: A/D 13x10b Oscillator Type: Internal Supply Voltage: 2 V ~ 5.5 V Family Name: PIC18LF4525 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 44-TQFP (10x10) Alternative Parts (Cross-Reference): PIC18LF4525-I/PG; PIC18LF4525-I/P; PIC18LF4525-I/MLG; Introduction Date: April 23, 2003 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC18LF4525-I/PT - 726002-PIC18LF4525-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18LF4525-I/PT
726002-PIC18LF4525-I/PT
Embedded - Embedded - Microcontrollers - PIC18LF4525-I/PT 726002-PIC18LF4525-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 726002-PIC18LF4525-I /PT Series: PIC 18F Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 40MHz Package: 44-TQFP Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT Number of I/O: 36 Program Memory Size: 48KB (24K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 3.8K x 8 Data Converters: A/D 13x10b Oscillator Type: Internal Supply Voltage: 2 V ~ 5.5 V Family Name: PIC18LF4525 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 44-TQFP (10x10) Alternative Parts (Cross-Reference): PIC18LF4525-I/PG; PIC18LF4525-I/P; PIC18LF4525-I/MLG; Introduction Date: April 23, 2003 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 726002-PIC18LF4525-I/PT
Series: PIC 18F
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 40MHz
Package: 44-TQFP
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O: 36
Program Memory Size: 48KB (24K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 3.8K x 8
Data Converters: A/D 13x10b
Oscillator Type: Internal
Supply Voltage: 2 V ~ 5.5 V
Family Name: PIC18LF4525
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 44-TQFP (10x10)
Alternative Parts (Cross-Reference): PIC18LF4525-I/PG; PIC18LF4525-I/P; PIC18LF4525-I/MLG;
Introduction Date: April 23, 2003
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 7985352 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7985352
Microcontrollers 7985352
MCU 8-Bit PIC18 48KB Flash 2.5V TQFP44

MCU 8-Bit PIC18 48KB Flash 2.5V TQFP44

Supplier's Site
Microcontrollers - 7985352P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7985352P
Microcontrollers 7985352P
MCU 8-Bit PIC18 48KB Flash 2.5V TQFP44

MCU 8-Bit PIC18 48KB Flash 2.5V TQFP44

Supplier's Site
Microcontrollers - 1652164 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1652164
Microcontrollers 1652164
MCU 8-Bit PIC18 48KB Flash 2.5V TQFP44

MCU 8-Bit PIC18 48KB Flash 2.5V TQFP44

Supplier's Site
Microcontrollers - PIC18LF4525-I/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18LF4525-I/PT-ND
Microcontrollers PIC18LF4525-I/PT-ND
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 48KB (24K x 16) FLASH 44-TQFP (10x10)

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 48KB (24K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 48KB Embedded Microcontroller MCU
685-PIC18LF4525-I/PT
8-bit 8BIT 48KB Embedded Microcontroller MCU 685-PIC18LF4525-I/PT
IC MCU 8BIT 48KB FLASH 44TQFP Product overview: PIC18LF4525-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18LF4525-I/PT can be used for catalog matching and distributor lookup.

IC MCU 8BIT 48KB FLASH 44TQFP Product overview: PIC18LF4525-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18LF4525-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC18LF4525-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18LF4525-I/PT
Microcontrollers PIC18LF4525-I/PT
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 48KB (24K x 16) FLASH 44-TQFP (10x10)

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 48KB (24K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Mcu, 8Bit, Pic18, 40Mhz, Tqfp-44; Product Range Microchip - 89H0806 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Pic18, 40Mhz, Tqfp-44; Product Range Microchip
89H0806
Mcu, 8Bit, Pic18, 40Mhz, Tqfp-44; Product Range Microchip 89H0806
MCU, 8BIT, PIC18, 40MHZ, TQFP-44; Product Range:PIC18 Microcontrollers; CPU Speed:40MHz; Program Memory Size:48KB; RAM Memory Size:3.9KB; No. of Pins:44Pins; MCU Case Style:TQFP; No. of I/O s:36I/O s; Supply Voltage Min:2V RoHS Compliant: Yes

MCU, 8BIT, PIC18, 40MHZ, TQFP-44; Product Range:PIC18 Microcontrollers; CPU Speed:40MHz; Program Memory Size:48KB; RAM Memory Size:3.9KB; No. of Pins:44Pins; MCU Case Style:TQFP; No. of I/O s:36I/O s; Supply Voltage Min:2V RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC18LF4525-I/PT
Embedded - Microcontrollers PIC18LF4525-I/PT
IC MCU 8BIT 48KB FLASH 44TQFP

IC MCU 8BIT 48KB FLASH 44TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18LF4525-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18LF4525-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18LF4525-I/PT
IC MCU 8BIT 48KB FLASH 44TQFP

IC MCU 8BIT 48KB FLASH 44TQFP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18LF4525-I/PT
8-bit Microcontrollers - MCU PIC18LF4525-I/PT
8-bit Microcontrollers - MCU 48KB 3968 RAM 36I/O

8-bit Microcontrollers - MCU 48KB 3968 RAM 36I/O

Buy Now Datasheet
Microcontrollers - PIC18LF4525-I/PT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18LF4525-I/PT
Microcontrollers PIC18LF4525-I/PT
IC MCU 8BIT 48KB FLASH 44TQFP

IC MCU 8BIT 48KB FLASH 44TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 726002-PIC18LF4525-I/PT 7985352 7985352P 1652164 PIC18LF4525-I/PT-ND 685-PIC18LF4525-I/PT PIC18LF4525-I/PT 89H0806 PIC18LF4525-I/PT PIC18LF4525-I/PT PIC18LF4525-I/PT PIC18LF4525-I/PT
Product Name Embedded - Embedded - Microcontrollers - PIC18LF4525-I/PT Microcontrollers Microcontrollers Microcontrollers Microcontrollers 8-bit 8BIT 48KB Embedded Microcontroller MCU Microcontrollers Mcu, 8Bit, Pic18, 40Mhz, Tqfp-44; Product Range Microchip Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers
Data Bus 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
RAM 48 KB 3.99 KB 3.99 KB 3.8 KB 3.8 KB 3.8 KB 3.9 KB 3.8 KB 3.8 KB
ROM 1 KB 48 KB 48 KB 48 KB 48 KB 1.02 KB
ROM Type Flash; FLASH Flash EEPROM; EEPROM Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1121RHMT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - CG7954AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 428448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details