Microchip Technology, Inc. 16-bit 16BIT 256KB Embedded Microcontroller MCU PIC24EP256GP206-E/PT

Description
IC MCU 16BIT 256KB FLASH 64TQFP Product overview: PIC24EP256GP206-E/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24EP256GP206- E/PT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 256KB FLASH 64TQFP Product overview: PIC24EP256GP206-E/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24EP256GP206- E/PT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 256KB Embedded Microcontroller MCU - 685-PIC24EP256GP206-E/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 256KB Embedded Microcontroller MCU
685-PIC24EP256GP206-E/PT
16-bit 16BIT 256KB Embedded Microcontroller MCU 685-PIC24EP256GP206-E/PT
IC MCU 16BIT 256KB FLASH 64TQFP Product overview: PIC24EP256GP206-E/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24EP256GP206- E/PT can be used for catalog matching and distributor lookup.

IC MCU 16BIT 256KB FLASH 64TQFP Product overview: PIC24EP256GP206-E/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24EP256GP206-E/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC24EP256GP206-E/PT - 889739-PIC24EP256GP206-E/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC24EP256GP206-E/PT
889739-PIC24EP256GP206-E/PT
Embedded - Embedded - Microcontrollers - PIC24EP256GP206-E/PT 889739-PIC24EP256GP206-E/PT
Manufacturer: Microchip Technology Win Source Part Number: 889739-PIC24EP256GP2 06-E/PT Series: Automotive, AEC-Q100, PIC® 24EP Operating Temperature Range: -40°C ~ 125°C (TA) Features: PIC series Microcontroller IC 16-Bit 60 MIPs 256KB (85.5K x 24) FLASH 64-TQFP (10x10) Core Processor: PIC Speed: 60 MIPs Package: Tray Package: 64-TQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 53 Program Memory Size: 256KB (85.5K x 24) Program Memory Type: FLASH Data Converters: A/D 16x10b/12b Oscillator Type: Internal Supply Voltage: 3V ~ 3.6V Family Name: PIC24EP256GP206 Categories: Integrated Circuits (ICs) Case / Package: 64-TQFP (10x10) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 160 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 889739-PIC24EP256GP206-E/PT
Series: Automotive, AEC-Q100, PIC® 24EP
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: PIC series Microcontroller IC 16-Bit 60 MIPs 256KB (85.5K x 24) FLASH 64-TQFP (10x10)
Core Processor: PIC
Speed: 60 MIPs
Package: Tray
Package: 64-TQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 53
Program Memory Size: 256KB (85.5K x 24)
Program Memory Type: FLASH
Data Converters: A/D 16x10b/12b
Oscillator Type: Internal
Supply Voltage: 3V ~ 3.6V
Family Name: PIC24EP256GP206
Categories: Integrated Circuits (ICs)
Case / Package: 64-TQFP (10x10)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 160
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - PIC24EP256GP206-E/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC24EP256GP206-E/PT-ND
Microcontrollers PIC24EP256GP206-E/PT-ND
PIC Automotive, AEC-Q100, PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 256KB (85.5K x 24) FLASH 64-TQFP (10x10)

PIC Automotive, AEC-Q100, PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 256KB (85.5K x 24) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24EP256GP206-E/PT
16-bit Microcontrollers - MCU PIC24EP256GP206-E/PT
16-bit Microcontrollers - MCU 16B 256KB FL 32KBR 60MHz 64P OpAmps

16-bit Microcontrollers - MCU 16B 256KB FL 32KBR 60MHz 64P OpAmps

Buy Now Datasheet
Pic24, 16Bit, 60Mips, Tqfp-64; Product Range Microchip - 66T9149 - Newark, An Avnet Company
Chicago, IL, United States
Pic24, 16Bit, 60Mips, Tqfp-64; Product Range Microchip
66T9149
Pic24, 16Bit, 60Mips, Tqfp-64; Product Range Microchip 66T9149
PIC24, 16BIT, 60MIPS, TQFP-64; Product Range:PIC24 Family PIC24EP GP Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:60MIPS; Program Memory Size:256KB; RAM Memory Size:32KB; No. of Pins:64Pins RoHS Compliant: Yes

PIC24, 16BIT, 60MIPS, TQFP-64; Product Range:PIC24 Family PIC24EP GP Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:60MIPS; Program Memory Size:256KB; RAM Memory Size:32KB; No. of Pins:64Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24EP256GP206-E/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24EP256GP206-E/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24EP256GP206-E/PT
IC MCU 16BIT 256KB FLASH 64TQFP

IC MCU 16BIT 256KB FLASH 64TQFP

Supplier's Site
Embedded - Microcontrollers - PIC24EP256GP206-E/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC24EP256GP206-E/PT
Embedded - Microcontrollers PIC24EP256GP206-E/PT
IC MCU 16BIT 256KB FLASH 64TQFP

IC MCU 16BIT 256KB FLASH 64TQFP

Supplier's Site Datasheet
Microcontrollers - PIC24EP256GP206-E/PT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC24EP256GP206-E/PT
Microcontrollers PIC24EP256GP206-E/PT
IC MCU 16BIT 256KB FLASH 64TQFP

IC MCU 16BIT 256KB FLASH 64TQFP

Supplier's Site Datasheet
Microcontrollers - PIC24EP256GP206-E/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24EP256GP206-E/PT
Microcontrollers PIC24EP256GP206-E/PT
PIC Automotive, AEC-Q100, PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 256KB (85.5K x 24) FLASH 64-TQFP (10x10)

PIC Automotive, AEC-Q100, PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 256KB (85.5K x 24) FLASH 64-TQFP (10x10)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC24EP256GP206-E/PT 889739-PIC24EP256GP206-E/PT PIC24EP256GP206-E/PT-ND PIC24EP256GP206-E/PT 66T9149 PIC24EP256GP206-E/PT PIC24EP256GP206-E/PT PIC24EP256GP206-E/PT PIC24EP256GP206-E/PT
Product Name 16-bit 16BIT 256KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC24EP256GP206-E/PT Microcontrollers 16-bit Microcontrollers - MCU Pic24, 16Bit, 60Mips, Tqfp-64; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 60 MHz
RAM 16 KB 256 KB 16 KB 32 KB 16 KB 16 KB 16 KB
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts 3.6 to 3 volts 3 to 3.6 volts
Serial Interface I2C/SPI/UART SPI; UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - COP8SEC516M7CIH/E1000131 - Acme Chip Technology Co., Limited
Specs
Data Bus 8 Bit
Life Cycle Stage Active
Clock Speed 10 MHz
View Details
2 suppliers
Microcontrollers - 428485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
802.11a WLCSP Embedded Microcontroller MCU - 879-BCM4339XKWBGT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.2 to 3.3 volts
Serial Interface I2S, SPI, UART
Package Type Other; Reel package
View Details