PIC Automotive, AEC-Q100, PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 32KB (10.7K x 24) FLASH 28-SSOP
16-bit Microcontrollers - MCU 16Bit MCU 32KB Flash 4KB RAM 60MHz 28pin
PIC24, 16BIT, 60MIPS, SSOP-28; Product Range:PIC24 Family PIC24EP GP Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:60MIPS; Program Memory Size:32KB; RAM Memory Size:4KB; No. of Pins:28Pins RoHS Compliant: Yes
PIC Automotive, AEC-Q100, PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 32KB (10.7K x 24) FLASH 28-SSOP
IC MCU 16BIT 32KB FLASH 28SSOP
IC MCU 16BIT 32KB FLASH 28SSOP
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24EP32GP202-E/SS-ND | PIC24EP32GP202-E/SS | 45W3791 | PIC24EP32GP202-E/SS | PIC24EP32GP202-E/SS | PIC24EP32GP202-E/SS |
| Product Name | Microcontrollers | 16-bit Microcontrollers - MCU | Pic24, 16Bit, 60Mips, Ssop-28; Product Range Microchip | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | |
| Bits | Other; A/D 6x10b/12b | |||||
| RAM | 2 KB | 4 KB | 2 KB | 2 KB | ||
| ROM | 32 KB | |||||
| ROM Type | Flash | Flash; FLASH |