The PIC18LF65K40-I/MR is a 64-pin microcontroller from Quarktwin Technology Ltd. designed for low-power and high-performance applications. It operates at a clock speed of up to 64 MHz and features a 10-bit Analog-to-Digital Converter (ADC) with advanced capabilities for touch sensing and signal processing. The device includes a variety of core independent peripherals such as a Complementary Waveform Generator, Windowed Watchdog Timer, and a programmable CRC for memory monitoring, enhancing design flexibility. This microcontroller supports a wide operating voltage range of 2.3V to 5.5V and is available in industrial and extended temperature ranges from -40°C to 85°C and -40°C to 125°C, respectively. It offers up to 64k bytes of Flash memory, 3562 bytes of SRAM, and 1024 bytes of EEPROM, along with multiple timers and a deep hardware stack for efficient interrupt handling. The PIC18LF65K40-I/MR is equipped with various digital communication interfaces, including SPI, I²C, and enhanced USART, making it suitable for diverse applications. Its eXtreme Low-Power (XLP) features allow for minimal power consumption in sleep modes, making it ideal for battery-operated devices. Overall, this microcontroller is a robust choice for engineers seeking a versatile and efficient solution for their projects.
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 64-VQFN (9x9)
IC MCU 8BIT 32KB FLASH 64VQFN
8-bit Microcontrollers - MCU 32KB Flash, 2KB RAM, 256B EEPROM, 10b ADC2, 5b DAC, Comp, PWM, CCP, CWG, HLT, WWDT, SCAN/CRC, ZCD, PPS, EUSART, SPI/I2C, IDLE/DOZE/PMD
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 64-VQFN (9x9)
IC MCU 8BIT 32KB FLASH 64VQFN
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18LF65K40-I/MR-ND | PIC18LF65K40-I/MR | PIC18LF65K40-I/MR | PIC18LF65K40-I/MR | PIC18LF65K40-I/MR |
| Product Name | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | ||
| Bits | Other; A/D 45x10b; D/A 1x5b | ||||
| RAM | 2 KB | 2 KB | 2 KB | ||
| ROM | 32 KB |