Microchip Technology, Inc. Microcontrollers PIC24EP128MC206-I/PT

Description
PIC PIC® 24EP Microcontroller IC 16-Bit 70 MIPs 128KB (43K x 24) FLASH 64-TQFP (10x10)
Request a Quote Datasheet
Description
PIC PIC® 24EP Microcontroller IC 16-Bit 70 MIPs 128KB (43K x 24) FLASH 64-TQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC24EP128MC206-I/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC24EP128MC206-I/PT-ND
Microcontrollers PIC24EP128MC206-I/PT-ND
PIC PIC® 24EP Microcontroller IC 16-Bit 70 MIPs 128KB (43K x 24) FLASH 64-TQFP (10x10)

PIC PIC® 24EP Microcontroller IC 16-Bit 70 MIPs 128KB (43K x 24) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC24EP128MC206-I/PT - 042193-PIC24EP128MC206-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC24EP128MC206-I/PT
042193-PIC24EP128MC206-I/PT
Embedded - Embedded - Microcontrollers - PIC24EP128MC206-I/PT 042193-PIC24EP128MC206-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 042193-PIC24EP128MC2 06-I/PT Packaging: Tray Core Processor: PIC Number of I/O: 53 Program Memory Size: 128KB (43K x 24) Program Memory Type: FLASH Data Converters: A/D 16x10b/12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-TQFP (10x10) Speed(Frequency): 70 MIPs Supply Voltage - Operating: 3 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 8K x 16 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 042193-PIC24EP128MC206-I/PT
Packaging: Tray
Core Processor: PIC
Number of I/O: 53
Program Memory Size: 128KB (43K x 24)
Program Memory Type: FLASH
Data Converters: A/D 16x10b/12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-TQFP (10x10)
Speed(Frequency): 70 MIPs
Supply Voltage - Operating: 3 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 8K x 16
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
16-bit 16BIT 128KB Embedded Microcontroller MCU - 685-PIC24EP128MC206-I/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 128KB Embedded Microcontroller MCU
685-PIC24EP128MC206-I/PT
16-bit 16BIT 128KB Embedded Microcontroller MCU 685-PIC24EP128MC206-I/PT
IC MCU 16BIT 128KB FLASH 64TQFP Product overview: PIC24EP128MC206-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24EP128MC206- I/PT can be used for catalog matching and distributor lookup.

IC MCU 16BIT 128KB FLASH 64TQFP Product overview: PIC24EP128MC206-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24EP128MC206-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24EP128MC206-I/PT
16-bit Microcontrollers - MCU PIC24EP128MC206-I/PT
16-bit Microcontrollers - MCU 128KB FL 16KB RAM 60MHz 64Pin

16-bit Microcontrollers - MCU 128KB FL 16KB RAM 60MHz 64Pin

Buy Now Datasheet
Microcontrollers - PIC24EP128MC206-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24EP128MC206-I/PT
Microcontrollers PIC24EP128MC206-I/PT
PIC PIC® 24EP Microcontroller IC 16-Bit 70 MIPs 128KB (43K x 24) FLASH 64-TQFP (10x10)

PIC PIC® 24EP Microcontroller IC 16-Bit 70 MIPs 128KB (43K x 24) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - PIC24EP128MC206-I/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC24EP128MC206-I/PT
Embedded - Microcontrollers PIC24EP128MC206-I/PT
IC MCU 16BIT 128KB FLASH 64TQFP

IC MCU 16BIT 128KB FLASH 64TQFP

Supplier's Site Datasheet
16-bit Microcontrollers - MCU 128KB FL 16KB RAM 60MHz 64Pin - 536-PIC24EP128MC206-I/PT - Utmel Electronic Limited
Hong Kong, China
16-bit Microcontrollers - MCU 128KB FL 16KB RAM 60MHz 64Pin
536-PIC24EP128MC206-I/PT
16-bit Microcontrollers - MCU 128KB FL 16KB RAM 60MHz 64Pin 536-PIC24EP128MC206-I/PT
16-bit Microcontrollers - MCU 128KB FL 16KB RAM 60MHz 64Pin

16-bit Microcontrollers - MCU 128KB FL 16KB RAM 60MHz 64Pin

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24EP128MC206-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24EP128MC206-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24EP128MC206-I/PT
IC MCU 16BIT 128KB FLASH 64TQFP

IC MCU 16BIT 128KB FLASH 64TQFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC24EP128MC206-I/PT-ND 042193-PIC24EP128MC206-I/PT 685-PIC24EP128MC206-I/PT PIC24EP128MC206-I/PT PIC24EP128MC206-I/PT PIC24EP128MC206-I/PT 536-PIC24EP128MC206-I/PT PIC24EP128MC206-I/PT
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC24EP128MC206-I/PT 16-bit 16BIT 128KB Embedded Microcontroller MCU 16-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU 128KB FL 16KB RAM 60MHz 64Pin Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit 16 Bit
Bits Other; A/D 16x10b/12b
RAM 8 KB 128 KB 8 KB 8 KB 8 KB 8 KB
ROM 128 KB
ROM Type Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC842BCP8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
RF and Wireless - RF Transceiver ICs - CC1120RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 2306893P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
Microcontrollers - C167CSL40MCABXQLA2-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 40 MHz
Bits Other; A/D 24x10b
View Details
5 suppliers