The PIC18LF45J50-I/PT is an 8-bit microcontroller featuring 32KB of Flash memory and is housed in a 44-pin TQFP package. It operates within a voltage range of 2.0V to 3.6V and is designed for low-power applications, utilizing nanoWatt XLP technology to achieve deep sleep currents as low as 13 nA. The device supports USB V2.0 with full-speed and low-speed capabilities, accommodating various data transfer types and up to 32 endpoints. This microcontroller includes a range of integrated peripherals such as a hardware real-time clock, multiple serial communication interfaces (including I²C and SPI), and a 10-bit analog-to-digital converter with up to 13 channels. It also features a self-programmable architecture, priority levels for interrupts, and a watchdog timer with a programmable period. The device is suitable for applications requiring efficient power management and robust performance in embedded systems.
Manufacturer: Microchip Technology
Win Source Part Number: 1322775-PIC18LF45J50
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tray
Core Processor: PIC
Speed: 48MHz
Standard Package: 160
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 34
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
RAM Size: 3.8K x 8
Data Converters: A/D 13x10b
Oscillator Type: Internal
Supplier Device Package: 44-TQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 44-TQFP
ECCN: 3A991A2
Fake Threat In the Open Market: 66
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 2V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC18LF45J50IPT
Base Product Number: PIC18LF45
RoHS Status: ROHS3 Compliant
PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)
IC MCU 8BIT 32KB FLASH 44TQFP Product overview: PIC18LF45J50-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18LF45J50-I/P
8-bit Microcontrollers - MCU Full Spd USB 32KB 4KBRAM nanoWatt
IC MCU 8BIT 32KB FLASH 44TQFP
PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)
IC MCU 8BIT 32KB FLASH 44TQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1322775-PIC18LF45J50-I/PT | PIC18LF45J50-I/PT-ND | 685-PIC18LF45J50-I/PT | PIC18LF45J50-I/PT | PIC18LF45J50-I/PT | PIC18LF45J50-I/PT | PIC18LF45J50-I/PT |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit 8BIT 32KB Embedded Microcontroller MCU | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | ||
| RAM | 32 KB | 3.8 KB | 3.8 KB | 3.8 KB | 3.8 KB | ||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | ||||
| Supply Voltage | 2 to 3.6 volts | 2 to 3.6 volts | 2 to 3.6 volts | 3.6 volts |