Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC18LF46J11-I/ML PIC18LF46J11-I/ML

Description
Manufacturer: Microchip Technology Win Source Part Number: 1238348-PIC18LF46J11 -I/ML Series: PIC XLP 18J Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 48MHz Package: 44-VQFN Exposed Pad Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 34 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH RAM Size: 3.8K x 8 Data Converters: A/D 13x10b Oscillator Type: Internal Supply Voltage: 2 V ~ 3.6 V Family Name: PIC18LF46J11 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 44-QFN (8x8) Alternative Parts (Cross-Reference): PIC18LF46J11T-I/PT; PIC18LF46J11-I/PT; PIC18LF46J11T-I/ML; Introduction Date: May 15, 2008 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1238348-PIC18LF46J11 -I/ML Series: PIC XLP 18J Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 48MHz Package: 44-VQFN Exposed Pad Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 34 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH RAM Size: 3.8K x 8 Data Converters: A/D 13x10b Oscillator Type: Internal Supply Voltage: 2 V ~ 3.6 V Family Name: PIC18LF46J11 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 44-QFN (8x8) Alternative Parts (Cross-Reference): PIC18LF46J11T-I/PT; PIC18LF46J11-I/PT; PIC18LF46J11T-I/ML; Introduction Date: May 15, 2008 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC18LF46J11-I/ML - 1238348-PIC18LF46J11-I/ML - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18LF46J11-I/ML
1238348-PIC18LF46J11-I/ML
Embedded - Embedded - Microcontrollers - PIC18LF46J11-I/ML 1238348-PIC18LF46J11-I/ML
Manufacturer: Microchip Technology Win Source Part Number: 1238348-PIC18LF46J11 -I/ML Series: PIC XLP 18J Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 48MHz Package: 44-VQFN Exposed Pad Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 34 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH RAM Size: 3.8K x 8 Data Converters: A/D 13x10b Oscillator Type: Internal Supply Voltage: 2 V ~ 3.6 V Family Name: PIC18LF46J11 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 44-QFN (8x8) Alternative Parts (Cross-Reference): PIC18LF46J11T-I/PT; PIC18LF46J11-I/PT; PIC18LF46J11T-I/ML; Introduction Date: May 15, 2008 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1238348-PIC18LF46J11-I/ML
Series: PIC XLP 18J
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 48MHz
Package: 44-VQFN Exposed Pad
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 34
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
RAM Size: 3.8K x 8
Data Converters: A/D 13x10b
Oscillator Type: Internal
Supply Voltage: 2 V ~ 3.6 V
Family Name: PIC18LF46J11
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 44-QFN (8x8)
Alternative Parts (Cross-Reference): PIC18LF46J11T-I/PT; PIC18LF46J11-I/PT; PIC18LF46J11T-I/ML;
Introduction Date: May 15, 2008
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - PIC18LF46J11-I/ML-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18LF46J11-I/ML-ND
Microcontrollers PIC18LF46J11-I/ML-ND
PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 64KB (32K x 16) FLASH 44-QFN (8x8)

PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 64KB (32K x 16) FLASH 44-QFN (8x8)

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 64KB Embedded Microcontroller MCU
685-PIC18LF46J11-I/ML
8-bit 8BIT 64KB Embedded Microcontroller MCU 685-PIC18LF46J11-I/ML
IC MCU 8BIT 64KB FLASH 44QFN Product overview: PIC18LF46J11-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18LF46J11-I/M L can be used for catalog matching and distributor lookup.

IC MCU 8BIT 64KB FLASH 44QFN Product overview: PIC18LF46J11-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18LF46J11-I/ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18LF46J11-I/ML
8-bit Microcontrollers - MCU PIC18LF46J11-I/ML
8-bit Microcontrollers - MCU 64KB Flash 4KBRAM 12MIPS nanoWatt

8-bit Microcontrollers - MCU 64KB Flash 4KBRAM 12MIPS nanoWatt

Buy Now Datasheet
Embedded - Microcontrollers - PIC18LF46J11-I/ML - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18LF46J11-I/ML
Embedded - Microcontrollers PIC18LF46J11-I/ML
IC MCU 8BIT 64KB FLASH 44QFN

IC MCU 8BIT 64KB FLASH 44QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18LF46J11-I/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18LF46J11-I/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18LF46J11-I/ML
IC MCU 8BIT 64KB FLASH 44QFN

IC MCU 8BIT 64KB FLASH 44QFN

Supplier's Site
8-bit Microcontrollers - MCU 64KB Flash 4KBRAM 12MIPS nanoWatt - 536-PIC18LF46J11-I/ML - Utmel Electronic Limited
Hong Kong, China
8-bit Microcontrollers - MCU 64KB Flash 4KBRAM 12MIPS nanoWatt
536-PIC18LF46J11-I/ML
8-bit Microcontrollers - MCU 64KB Flash 4KBRAM 12MIPS nanoWatt 536-PIC18LF46J11-I/ML
8-bit Microcontrollers - MCU 64KB Flash 4KBRAM 12MIPS nanoWatt

8-bit Microcontrollers - MCU 64KB Flash 4KBRAM 12MIPS nanoWatt

Supplier's Site
Microcontrollers - PIC18LF46J11-I/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18LF46J11-I/ML
Microcontrollers PIC18LF46J11-I/ML
PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 64KB (32K x 16) FLASH 44-QFN (8x8)

PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 64KB (32K x 16) FLASH 44-QFN (8x8)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1238348-PIC18LF46J11-I/ML PIC18LF46J11-I/ML-ND 685-PIC18LF46J11-I/ML PIC18LF46J11-I/ML PIC18LF46J11-I/ML PIC18LF46J11-I/ML 536-PIC18LF46J11-I/ML PIC18LF46J11-I/ML
Product Name Embedded - Embedded - Microcontrollers - PIC18LF46J11-I/ML Microcontrollers 8-bit 8BIT 64KB Embedded Microcontroller MCU 8-bit Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU 64KB Flash 4KBRAM 12MIPS nanoWatt Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
RAM 64 KB 3.8 KB 3.8 KB 3.8 KB 3.8 KB 3.8 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash
Supply Voltage 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 3.6 volts 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - CC2650F128RGZR - 1159460-CC2650F128RGZR - Win Source Electronics
Specs
Supply Voltage 1.8 to 3.8 volts
Serial Interface I²C; SPI; UART; I2C, I2S, JTAG, SPI, UART
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Microcontrollers - 1769108P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details