IC MCU 8BIT 16KB FLASH 80TQFP Product overview: PIC18LF8490-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18LF8490-I/PT
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 16KB (8K x 16) FLASH 80-TQFP (12x12)
Manufacturer: Microchip Technology
Win Source Part Number: 1238355-PIC18LF8490-
Series: PIC 18F
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 40MHz
Package: 80-TQFP
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, HLVD, LCD, POR, PWM, WDT
Number of I/O: 66
Program Memory Size: 16KB (8K x 16)
Program Memory Type: FLASH
RAM Size: 768 x 8
Data Converters: A/D 12x10b
Oscillator Type: Internal
Supply Voltage: 2 V ~ 5.5 V
Family Name: PIC18LF8490
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
RoHS State: Request Verification
Manufacturer Package: 80-TQFP (12x12)
Alternative Parts (Cross-Reference): PIC18LF8490T-I/PT;
Introduction Date: August 13, 2004
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
8-bit Microcontrollers - MCU 16kBF 768RM 66 I/O
IC MCU 8BIT 16KB FLASH 80TQFP
IC MCU 8BIT 16KB FLASH 80TQFP
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 16KB (8K x 16) FLASH 80-TQFP (12x12)
IC MCU 8BIT 16KB FLASH 80TQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC18LF8490-I/PT | PIC18LF8490-I/PT-ND | 1238355-PIC18LF8490-I/PT | PIC18LF8490-I/PT | PIC18LF8490-I/PT | PIC18LF8490-I/PT | PIC18LF8490-I/PT | PIC18LF8490-I/PT |
| Product Name | 8-bit 8BIT 16KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - PIC18LF8490-I/PT | 8-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | ||
| RAM | 0.7680 KB | 0.7680 KB | 16 KB | 0.7680 KB | 768 KB | 0.7680 KB | ||
| ROM | 0.7680 KB | 16 KB | ||||||
| ROM Type | EEPROM; EEPROM | Flash | Flash; FLASH | Flash; FLASH | Flash; FLASH |