PIC Automotive, AEC-Q100, PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 256KB (85.5K x 24) FLASH 44-VTLA (6x6)
IC MCU 16BIT 256KB FLASH 44VTLA
PIC24, 16BIT, 60MIPS, VTLA-44; Product Range:PIC24 Family PIC24EP GP Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:60MIPS; Program Memory Size:256KB; RAM Memory Size:32KB; No. of Pins:44Pins RoHS Compliant: Yes
IC MCU 16BIT 256KB FLASH 44VTLA
16-bit Microcontrollers - MCU 16B 256KB FL 32KBR 60MHz 44P OpAmps
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24EP256GP204-E/TL | PIC24EP256GP204-E/TL | 66T9138 | PIC24EP256GP204-E/TL | PIC24EP256GP204-E/TL |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Pic24, 16Bit, 60Mips, Vtla-44; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU |
| Data Bus | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | ||
| Life Cycle Stage | Active | Active | |||
| RAM | 16 KB | 32 KB | 16 KB | ||
| I/O Ports | 35 |