Microchip Technology, Inc. Microcontrollers PIC18LF46K22-E/PT

Description
8bit MCU 64KB, Flash, 3968bytes-RAM,8-bi
Request a Quote Datasheet
Description
8bit MCU 64KB, Flash, 3968bytes-RAM,8-bi
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 2648149 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2648149
Microcontrollers 2648149
8bit MCU 64KB, Flash, 3968bytes-RAM,8-bi

8bit MCU 64KB, Flash, 3968bytes-RAM,8-bi

Supplier's Site
Microcontrollers - 2648150 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2648150
Microcontrollers 2648150
8bit MCU 64KB, Flash, 3968bytes-RAM,8-bi

8bit MCU 64KB, Flash, 3968bytes-RAM,8-bi

Supplier's Site
Microcontrollers - 2648150P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2648150P
Microcontrollers 2648150P
8bit MCU 64KB, Flash, 3968bytes-RAM,8-bi

8bit MCU 64KB, Flash, 3968bytes-RAM,8-bi

Supplier's Site
Embedded - Embedded - Microcontrollers - PIC18LF46K22-E/PT - 1238349-PIC18LF46K22-E/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18LF46K22-E/PT
1238349-PIC18LF46K22-E/PT
Embedded - Embedded - Microcontrollers - PIC18LF46K22-E/PT 1238349-PIC18LF46K22-E/PT
Manufacturer: Microchip Technology Win Source Part Number: 1238349-PIC18LF46K22 -E/PT Series: PIC XLP 18K Packaging: Tray Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: PIC Speed: 48MHz Package: 44-TQFP Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT Number of I/O: 35 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 3.8K x 8 Data Converters: A/D 30x10b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: PIC18LF46K22 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 44-TQFP (10x10) Alternative Parts (Cross-Reference): PIC18LF46K22-E/SS; PIC18LF46K22-E/P; PIC18LF46K22-E/SP; Introduction Date: February 01, 2010 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1238349-PIC18LF46K22-E/PT
Series: PIC XLP 18K
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: PIC
Speed: 48MHz
Package: 44-TQFP
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O: 35
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 3.8K x 8
Data Converters: A/D 30x10b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: PIC18LF46K22
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 44-TQFP (10x10)
Alternative Parts (Cross-Reference): PIC18LF46K22-E/SS; PIC18LF46K22-E/P; PIC18LF46K22-E/SP;
Introduction Date: February 01, 2010
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 64KB Embedded Microcontroller MCU
685-PIC18LF46K22-E/PT
8-bit 8BIT 64KB Embedded Microcontroller MCU 685-PIC18LF46K22-E/PT
IC MCU 8BIT 64KB FLASH 44TQFP Product overview: PIC18LF46K22-E/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18LF46K22-E/P T can be used for catalog matching and distributor lookup.

IC MCU 8BIT 64KB FLASH 44TQFP Product overview: PIC18LF46K22-E/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18LF46K22-E/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC18LF46K22-E/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18LF46K22-E/PT-ND
Microcontrollers PIC18LF46K22-E/PT-ND
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18LF46K22-E/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18LF46K22-E/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18LF46K22-E/PT
IC MCU 8BIT 64KB FLASH 44TQFP

IC MCU 8BIT 64KB FLASH 44TQFP

Supplier's Site
Microcontrollers - PIC18LF46K22-E/PT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18LF46K22-E/PT
Microcontrollers PIC18LF46K22-E/PT
IC MCU 8BIT 64KB FLASH 44TQFP

IC MCU 8BIT 64KB FLASH 44TQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18LF46K22-E/PT
8-bit Microcontrollers - MCU PIC18LF46K22-E/PT
8-bit Microcontrollers - MCU 64KB Flash 3968b RAM 8b FamilynanoWat XLP

8-bit Microcontrollers - MCU 64KB Flash 3968b RAM 8b FamilynanoWat XLP

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC18LF46K22-E/PT
Embedded - Microcontrollers PIC18LF46K22-E/PT
IC MCU 8BIT 64KB FLASH 44TQFP

IC MCU 8BIT 64KB FLASH 44TQFP

Supplier's Site Datasheet
Microcontrollers - PIC18LF46K22-E/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18LF46K22-E/PT
Microcontrollers PIC18LF46K22-E/PT
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)

PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 64KB (32K x 16) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Mcu, 8Bit, Pic18, 64Mhz, Tqfp-44; Product Range Microchip - 44AC2791 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Pic18, 64Mhz, Tqfp-44; Product Range Microchip
44AC2791
Mcu, 8Bit, Pic18, 64Mhz, Tqfp-44; Product Range Microchip 44AC2791
MCU, 8BIT, PIC18, 64MHZ, TQFP-44; Product Range:PIC18 Family PIC18F K2x Series Microcontrollers; CPU Speed:64MHz; Program Memory Size:64KB; RAM Memory Size:3.8Byte; No. of Pins:44Pins; MCU Case Style:TQFP; No. of I/O s:36I/O s; RoHS Compliant: Yes

MCU, 8BIT, PIC18, 64MHZ, TQFP-44; Product Range:PIC18 Family PIC18F K2x Series Microcontrollers; CPU Speed:64MHz; Program Memory Size:64KB; RAM Memory Size:3.8Byte; No. of Pins:44Pins; MCU Case Style:TQFP; No. of I/O s:36I/O s; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 2648149 1238349-PIC18LF46K22-E/PT 685-PIC18LF46K22-E/PT PIC18LF46K22-E/PT-ND PIC18LF46K22-E/PT PIC18LF46K22-E/PT PIC18LF46K22-E/PT PIC18LF46K22-E/PT PIC18LF46K22-E/PT 44AC2791
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC18LF46K22-E/PT 8-bit 8BIT 64KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Mcu, 8Bit, Pic18, 64Mhz, Tqfp-44; Product Range Microchip
ROM 64 KB 1 KB 64 KB
Package Type QFP; TQFP; Other; TQFP Other; Tray TQFP; Other; 44-TQFP TQFP; Other; 44-TQFP QFP; Other; 44-TQFP QFP; TQFP; Other; 44-TQFP TQFP; Other; TQFP
Pin Count 44 44 44 44
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 64 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5123 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5123IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - C164C18EMCBKXQMA1 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 20 MHz
View Details
Embedded - Microcontrollers - 73S1209F-68IM/F - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details