Manufacturer: Microchip Technology
Win Source Part Number: 1318909-PIC18LF8627T
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Reel - TR
Core Processor: PIC
Speed: 40MHz
Standard Package: 1,200
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: EBI/EMI, I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O: 70
Program Memory Size: 96KB (48K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 3.8K x 8
Data Converters: A/D 16x10b
Oscillator Type: Internal
Supplier Device Package: 80-TQFP (12x12)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 80-TQFP
ECCN: 3A991A2
Fake Threat In the Open Market: 83
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 2V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC18LF8627T-I/PT-ND
Base Product Number: PIC18LF8627
RoHS Status: ROHS3 Compliant
IC MCU 8BIT 96KB FLASH 80TQFP Product overview: PIC18LF8627T-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18LF8627T-I/P
8-bit Microcontrollers - MCU 96 KB FL 4K RAM 70 I/O
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 96KB (48K x 16) FLASH 80-TQFP (12x12)
IC MCU 8BIT 96KB FLASH 80TQFP
IC MCU 8BIT 96KB FLASH 80TQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1318909-PIC18LF8627T-I/PT | 685-PIC18LF8627T-I/PT | PIC18LF8627T-I/PT | PIC18LF8627T-I/PT | PIC18LF8627T-I/PT | PIC18LF8627T-I/PT |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit 8BIT 96KB Embedded Microcontroller MCU | 8-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | ||
| RAM | 96 KB | 3.8 KB | 3.8 KB | 3.8 KB | ||
| ROM | 1 KB | |||||
| ROM Type | Flash; FLASH | Flash; FLASH |