MCU, 8BIT, PIC18, 64MHZ, QFN-64; Product Range:PIC18 Microcontrollers; CPU Speed:64MHz; Program Memory Size:32KB; RAM Memory Size:3.6KB; No. of Pins:64Pins; MCU Case Style:QFN; No. of I/O s:54I/O s; Embedded Interface Type:I2C, SPI, RoHS Compliant: Yes
IC MCU 8BIT 32KB FLASH 64VQFN
8-bit Microcontrollers - MCU 32KB FL 4KBRM 16MIPS 12bit ADC CTMU XLP
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 32KB (16K x 16) FLASH 64-VQFN (9x9)
IC MCU 8BIT 32KB FLASH 64VQFN
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 37AJ0513 | PIC18LF65K80T-I/MR | PIC18LF65K80T-I/MR | PIC18LF65K80T-I/MR | PIC18LF65K80T-I/MR |
| Product Name | Mcu, 8Bit, Pic18, 64Mhz, Qfn-64; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | ||
| RAM | 3.6 KB | 3.6 KB | 3.6 KB | ||
| Serial Interface | I²C; SPI | ||||
| I/O Ports | 54 | 54 |