Microchip Technology, Inc. Microcontrollers PIC18LF8627-I/PT

Description
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 96KB (48K x 16) FLASH 80-TQFP (12x12)
Request a Quote
Description
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 96KB (48K x 16) FLASH 80-TQFP (12x12)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC18LF8627-I/PT is an 8-bit microcontroller featuring 96KB of Flash memory and is housed in an 80-pin TQFP package. It operates within a voltage range of 2.0V to 5.5V, making it suitable for a variety of applications. The device includes a 10-bit Analog-to-Digital Converter (ADC) with up to 13 channels, allowing for versatile analog input processing. It supports multiple communication protocols, including I2C and SPI, through its Master Synchronous Serial Port (MSSP) module. This microcontroller is designed with power management features, offering various operational modes such as Run, Idle, and Sleep, which help minimize power consumption. Typical current consumption in Sleep mode is as low as 120 nA. The device also includes a self-programmable Flash memory feature and supports a wide range of peripherals, including Capture/Compare/PWM modules and dual analog comparators. The PIC18LF8627-I/PT is optimized for C compiler use and provides a robust architecture with a high level of code protection. It is suitable for applications requiring reliable performance and low power consumption, making it a strong candidate for embedded system designs.

Datasheet Summary
Powered by GS/AI

The PIC18LF8627-I/PT is an 8-bit microcontroller featuring 96KB of Flash memory and is housed in an 80-pin TQFP package. It operates within a voltage range of 2.0V to 5.5V, making it suitable for a variety of applications. The device includes a 10-bit Analog-to-Digital Converter (ADC) with up to 13 channels, allowing for versatile analog input processing. It supports multiple communication protocols, including I2C and SPI, through its Master Synchronous Serial Port (MSSP) module. This microcontroller is designed with power management features, offering various operational modes such as Run, Idle, and Sleep, which help minimize power consumption. Typical current consumption in Sleep mode is as low as 120 nA. The device also includes a self-programmable Flash memory feature and supports a wide range of peripherals, including Capture/Compare/PWM modules and dual analog comparators. The PIC18LF8627-I/PT is optimized for C compiler use and provides a robust architecture with a high level of code protection. It is suitable for applications requiring reliable performance and low power consumption, making it a strong candidate for embedded system designs.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC18LF8627-I/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18LF8627-I/PT-ND
Microcontrollers PIC18LF8627-I/PT-ND
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 96KB (48K x 16) FLASH 80-TQFP (12x12)

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 96KB (48K x 16) FLASH 80-TQFP (12x12)

Buy Now Datasheet
8-bit 8BIT 96KB Embedded Microcontroller MCU - 685-PIC18LF8627-I/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 96KB Embedded Microcontroller MCU
685-PIC18LF8627-I/PT
8-bit 8BIT 96KB Embedded Microcontroller MCU 685-PIC18LF8627-I/PT
IC MCU 8BIT 96KB FLASH 80TQFP Product overview: PIC18LF8627-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18LF8627-I/PT can be used for catalog matching and distributor lookup.

IC MCU 8BIT 96KB FLASH 80TQFP Product overview: PIC18LF8627-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18LF8627-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC18LF8627-I/PT - 889731-PIC18LF8627-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18LF8627-I/PT
889731-PIC18LF8627-I/PT
Embedded - Embedded - Microcontrollers - PIC18LF8627-I/PT 889731-PIC18LF8627-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 889731-PIC18LF8627-I /PT Series: PIC® 18F Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 8-Bit 40MHz 96KB (48K x 16) FLASH 80-TQFP (12x12) Core Processor: PIC Speed: 40MHz Package: Tray Package: 80-TQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: EBI/EMI, I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT Number of I/O: 70 Program Memory Size: 96KB (48K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 16x10b Oscillator Type: Internal Supply Voltage: 2V ~ 5.5V Family Name: PIC18LF8627 Categories: Integrated Circuits (ICs) Case / Package: 80-TQFP (12x12) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 119 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 889731-PIC18LF8627-I/PT
Series: PIC® 18F
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 8-Bit 40MHz 96KB (48K x 16) FLASH 80-TQFP (12x12)
Core Processor: PIC
Speed: 40MHz
Package: Tray
Package: 80-TQFP
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: EBI/EMI, I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O: 70
Program Memory Size: 96KB (48K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 16x10b
Oscillator Type: Internal
Supply Voltage: 2V ~ 5.5V
Family Name: PIC18LF8627
Categories: Integrated Circuits (ICs)
Case / Package: 80-TQFP (12x12)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 119
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18LF8627-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18LF8627-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18LF8627-I/PT
IC MCU 8BIT 96KB FLASH 80TQFP

IC MCU 8BIT 96KB FLASH 80TQFP

Supplier's Site
Embedded - Microcontrollers - PIC18LF8627-I/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18LF8627-I/PT
Embedded - Microcontrollers PIC18LF8627-I/PT
IC MCU 8BIT 96KB FLASH 80TQFP

IC MCU 8BIT 96KB FLASH 80TQFP

Supplier's Site Datasheet
IC MCU 8BIT 96KB FLASH 80TQFP - 536-PIC18LF8627-I/PT - Utmel Electronic Limited
Hong Kong, China
IC MCU 8BIT 96KB FLASH 80TQFP
536-PIC18LF8627-I/PT
IC MCU 8BIT 96KB FLASH 80TQFP 536-PIC18LF8627-I/PT
IC MCU 8BIT 96KB FLASH 80TQFP

IC MCU 8BIT 96KB FLASH 80TQFP

Supplier's Site
Microcontrollers - PIC18LF8627-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18LF8627-I/PT
Microcontrollers PIC18LF8627-I/PT
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 96KB (48K x 16) FLASH 80-TQFP (12x12)

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 96KB (48K x 16) FLASH 80-TQFP (12x12)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18LF8627-I/PT
8-bit Microcontrollers - MCU PIC18LF8627-I/PT
8-bit Microcontrollers - MCU 96 KB FL 4K RAM 70 I/O

8-bit Microcontrollers - MCU 96 KB FL 4K RAM 70 I/O

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Tqfp-80; Product Range Microchip - 71J7301 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Tqfp-80; Product Range Microchip
71J7301
Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Tqfp-80; Product Range Microchip 71J7301
MICROCONTROLLER MCU, 8 BIT, PIC18, 40MHZ, TQFP-80; Product Range:PIC18 Family PIC18F86xx Series Microcontrollers; CPU Speed:40MHz; Program Memory Size:96KB; RAM Memory Size:3.8437KB; No. of Pins:80Pins; MCU Case Style:TQFP RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC18, 40MHZ, TQFP-80; Product Range:PIC18 Family PIC18F86xx Series Microcontrollers; CPU Speed:40MHz; Program Memory Size:96KB; RAM Memory Size:3.8437KB; No. of Pins:80Pins; MCU Case Style:TQFP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC18LF8627-I/PT-ND 685-PIC18LF8627-I/PT 889731-PIC18LF8627-I/PT PIC18LF8627-I/PT PIC18LF8627-I/PT 536-PIC18LF8627-I/PT PIC18LF8627-I/PT PIC18LF8627-I/PT 71J7301
Product Name Microcontrollers 8-bit 8BIT 96KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC18LF8627-I/PT Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers IC MCU 8BIT 96KB FLASH 80TQFP Microcontrollers 8-bit Microcontrollers - MCU Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Tqfp-80; Product Range Microchip
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
Bits Other; A/D 16x10b
RAM 3.8 KB 3.8 KB 96 KB 3.8 KB 3.8 KB 3.8 KB 3.84 KB
ROM 96 KB 1 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C165L25MHABXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
4 suppliers
Microcontrollers - 2211610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details