PIC Automotive, AEC-Q100, PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 128KB (43K x 24) FLASH 48-UQFN (6x6)
16-bit Microcontrollers - MCU 16 Bit MCU, 128KB Fl 16KB RAM, PTG
PIC24, 16BIT, 60MIPS, UQFN-48; Product Range:PIC24 Family PIC24EP GP Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:60MIPS; Program Memory Size:128KB; RAM Memory Size:16KB; No. of Pins:48Pins RoHS Compliant: Yes
IC MCU 16BIT 128KB FLASH 48UQFN
IC MCU 16BIT 128KB FLASH 48UQFN
PIC Automotive, AEC-Q100, PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 128KB (43K x 24) FLASH 48-UQFN (6x6)
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24EP128GP204-E/MV-ND | PIC24EP128GP204-E/MV | 78X5297 | PIC24EP128GP204-E/MV | PIC24EP128GP204-E/MV | PIC24EP128GP204-E/MV |
| Product Name | Microcontrollers | 16-bit Microcontrollers - MCU | Pic24, 16Bit, 60Mips, Uqfn-48; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Bits | Other; A/D 9x10b/12b | |||||
| RAM | 8 KB | 16 KB | 8 KB | 8 KB | ||
| ROM | 128 KB | |||||
| ROM Type | Flash | Flash; FLASH |