Microchip Technology, Inc. Microcontrollers PIC24EP32GP202-E/MM

Description
PIC Automotive, AEC-Q100, PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 32KB (10.7K x 24) FLASH 28-QFN-S (6x6)
Request a Quote Datasheet
Description
PIC Automotive, AEC-Q100, PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 32KB (10.7K x 24) FLASH 28-QFN-S (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC24EP32GP202-E/MM-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC24EP32GP202-E/MM-ND
Microcontrollers PIC24EP32GP202-E/MM-ND
PIC Automotive, AEC-Q100, PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 32KB (10.7K x 24) FLASH 28-QFN-S (6x6)

PIC Automotive, AEC-Q100, PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 32KB (10.7K x 24) FLASH 28-QFN-S (6x6)

Buy Now Datasheet
16-bit 16BIT 32KB Embedded Microcontroller MCU - 685-PIC24EP32GP202-E/MM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 32KB Embedded Microcontroller MCU
685-PIC24EP32GP202-E/MM
16-bit 16BIT 32KB Embedded Microcontroller MCU 685-PIC24EP32GP202-E/MM
IC MCU 16BIT 32KB FLASH 28QFN Product overview: PIC24EP32GP202-E/MM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24EP32GP202-E /MM can be used for catalog matching and distributor lookup.

IC MCU 16BIT 32KB FLASH 28QFN Product overview: PIC24EP32GP202-E/MM from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24EP32GP202-E/MM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC24EP32GP202-E/MM - 792195-PIC24EP32GP202-E/MM - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC24EP32GP202-E/MM
792195-PIC24EP32GP202-E/MM
Embedded - Embedded - Microcontrollers - PIC24EP32GP202-E/MM 792195-PIC24EP32GP202-E/MM
Manufacturer: Microchip Technology Win Source Part Number: 792195-PIC24EP32GP20 2-E/MM Series: PIC 24EP Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: PIC Speed: 60 MIPs Package: 28-VQFN Exposed Pad Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 21 Program Memory Size: 32KB (10.7K x 24) Program Memory Type: FLASH RAM Size: 2K x 16 Data Converters: A/D 6x10b/12b Oscillator Type: Internal Supply Voltage: 3 V ~ 3.6 V Family Name: PIC24EP32GP202 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-QFN-S (6x6) Alternative Parts (Cross-Reference): PIC24EP32GP202-E/SP; PIC24EP32GP202T-E/SS ; PIC24EP32GP202T-E/SO ; PIC24EP32GP202-E/SO; Introduction Date: April 10, 2012 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 792195-PIC24EP32GP202-E/MM
Series: PIC 24EP
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: PIC
Speed: 60 MIPs
Package: 28-VQFN Exposed Pad
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 21
Program Memory Size: 32KB (10.7K x 24)
Program Memory Type: FLASH
RAM Size: 2K x 16
Data Converters: A/D 6x10b/12b
Oscillator Type: Internal
Supply Voltage: 3 V ~ 3.6 V
Family Name: PIC24EP32GP202
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-QFN-S (6x6)
Alternative Parts (Cross-Reference): PIC24EP32GP202-E/SP; PIC24EP32GP202T-E/SS; PIC24EP32GP202T-E/SO; PIC24EP32GP202-E/SO;
Introduction Date: April 10, 2012
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Pic24, 16Bit, 60Mips, Qfn-S-28; Product Range Microchip - 73T1249 - Newark, An Avnet Company
Chicago, IL, United States
Pic24, 16Bit, 60Mips, Qfn-S-28; Product Range Microchip
73T1249
Pic24, 16Bit, 60Mips, Qfn-S-28; Product Range Microchip 73T1249
PIC24, 16BIT, 60MIPS, QFN-S-28; Product Range:PIC24 Family PIC24EP GP Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:60MIPS; Program Memory Size:32KB; RAM Memory Size:4KB; No. of Pins:28Pins RoHS Compliant: Yes

PIC24, 16BIT, 60MIPS, QFN-S-28; Product Range:PIC24 Family PIC24EP GP Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:60MIPS; Program Memory Size:32KB; RAM Memory Size:4KB; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC24EP32GP202-E/MM - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC24EP32GP202-E/MM
Embedded - Microcontrollers PIC24EP32GP202-E/MM
IC MCU 16BIT 32KB FLASH 28QFN

IC MCU 16BIT 32KB FLASH 28QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24EP32GP202-E/MM
16-bit Microcontrollers - MCU PIC24EP32GP202-E/MM
16-bit Microcontrollers - MCU 32KB FL 4KB RAM 60MHz 28Pin

16-bit Microcontrollers - MCU 32KB FL 4KB RAM 60MHz 28Pin

Buy Now Datasheet
Microcontrollers - PIC24EP32GP202-E/MM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24EP32GP202-E/MM
Microcontrollers PIC24EP32GP202-E/MM
PIC Automotive, AEC-Q100, PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 32KB (10.7K x 24) FLASH 28-QFN-S (6x6)

PIC Automotive, AEC-Q100, PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 32KB (10.7K x 24) FLASH 28-QFN-S (6x6)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC24EP32GP202-E/MM-ND 685-PIC24EP32GP202-E/MM 792195-PIC24EP32GP202-E/MM 73T1249 PIC24EP32GP202-E/MM PIC24EP32GP202-E/MM PIC24EP32GP202-E/MM
Product Name Microcontrollers 16-bit 16BIT 32KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC24EP32GP202-E/MM Pic24, 16Bit, 60Mips, Qfn-S-28; Product Range Microchip Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Bits Other; A/D 6x10b/12b
RAM 2 KB 2 KB 32 KB 4 KB 2 KB
ROM 32 KB
ROM Type Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7735AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Embedded - Microcontrollers - ADUC845BCP62-3 - 911046-ADUC845BCP62-3 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 62 KB
View Details
3 suppliers
Microcontrollers - 1814977P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details