PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 48KB (24K x 16) FLASH 80-TQFP (12x12)
IC MCU 8BIT 48KB FLASH 80TQFP Product overview: PIC18LF8527-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18LF8527-I/PT
Manufacturer: Microchip Technology
Win Source Part Number: 792185-PIC18LF8527-I
Series: PIC 18F
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 40MHz
Package: 80-TQFP
Core Size: 8-Bit
Connectivity: EBI/EMI, I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O: 70
Program Memory Size: 48KB (24K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 3936 x 8
Data Converters: A/D 16x10b
Oscillator Type: Internal
Supply Voltage: 2 V ~ 5.5 V
Family Name: PIC18LF8527
Categories: Integrated Circuits (ICs)
Manufacturer Package: 80-TQFP (12x12)
Alternative Parts (Cross-Reference): PIC18LF8527T-I/PT;
Introduction Date: October 19, 2004
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 48KB FLASH 80TQFP
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 48KB (24K x 16) FLASH 80-TQFP (12x12)
8-bit Microcontrollers - MCU 48 KB FL 4K RAM 70 I/O
IC MCU 8BIT 48KB FLASH 80TQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18LF8527-I/PT-ND | 685-PIC18LF8527-I/PT | 792185-PIC18LF8527-I/PT | PIC18LF8527-I/PT | PIC18LF8527-I/PT | PIC18LF8527-I/PT | PIC18LF8527-I/PT |
| Product Name | Microcontrollers | 8-bit 8BIT 48KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - PIC18LF8527-I/PT | Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | ||
| Bits | Other; A/D 16x10b | ||||||
| RAM | 3.94 KB | 3.94 KB | 48 KB | 3.94 KB | 3936 KB | ||
| ROM | 48 KB | 1.02 KB | 1 KB |