IC MCU 16BIT 256KB FLASH 100TQFP Product overview: PIC24EP256GU810-I/PT
Manufacturer: Microchip Technology
Win Source Part Number: 740765-PIC24EP256GU8
Series: PIC 24EP
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 60 MIPs
Package: 100-TQFP
Core Size: 16-Bit
Connectivity: CAN, I2C, IrDA, LIN, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 83
Program Memory Size: 256KB (85.5K x 24)
Program Memory Type: FLASH
RAM Size: 12K x 16
Data Converters: A/D 32x10b/12b
Oscillator Type: Internal
Supply Voltage: 3 V ~ 3.6 V
Family Name: PIC24EP256GU810
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 100-TQFP (12x12)
Introduction Date: December 01, 2009
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
PIC PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 256KB (85.5K x 24) FLASH 100-TQFP (12x12)
16-bit Microcontrollers - MCU 100P 256KB 28KB RAM 60 MHz USB
MICROCONTROLLER MCU, 16 BIT, PIC24, 140MHZ, TQFP-100; Product Range:PIC24 Family PIC24EP GU Series Microcontrollers; Device Core:PIC24; Data Bus Width:16bit; Operating Frequency Max:140MHz; Program Memory Size:256KB RoHS Compliant: Yes
PIC PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 256KB (85.5K x 24) FLASH 100-TQFP (12x12)
IC MCU 16BIT 256KB FLASH 100TQFP
IC MCU 16BIT 256KB FLASH 100TQFP
IC MCU 16BIT 256KB FLASH 100TQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC24EP256GU810-I/PT | 740765-PIC24EP256GU810-I/PT | PIC24EP256GU810-I/PT-ND | PIC24EP256GU810-I/PT | 65R6070 | PIC24EP256GU810-I/PT | PIC24EP256GU810-I/PT | PIC24EP256GU810-I/PT | PIC24EP256GU810-I/PT |
| Product Name | 16-bit 16BIT 256KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - PIC24EP256GU810-I/PT | Microcontrollers | 16-bit Microcontrollers - MCU | Microcontroller Mcu, 16 Bit, Pic24, 140Mhz, Tqfp-100; Product Range Microchip | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit | |
| Clock Speed | 60 MHz | 140 MHz | |||||||
| RAM | 12 KB | 256 KB | 12 KB | 12 KB | 12 KB | 12 KB | |||
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 volts | ||||
| Serial Interface | CAN/I2C/SPI/UART/USB | CAN; SPI; UART; USART; USB |