The PIC18LF6627T-I/PT is an 8-bit microcontroller from the PIC18F series, featuring a maximum operating speed of 40 MHz. It is housed in a 64-TQFP package and supports a wide supply voltage range of 2.0V to 5.5V, making it suitable for various applications. The device includes 96KB of Flash program memory, 3.8KB of RAM, and 1KB of EEPROM, providing ample storage for complex programs and data. This microcontroller is equipped with a 10-bit Analog-to-Digital Converter (ADC) with up to 12 channels, enhancing its capability for analog signal processing. It also features multiple connectivity options, including I2C, SPI, and UART/USART, facilitating integration into various systems. The device supports several peripherals such as PWM, brown-out detection, and a watchdog timer, which are essential for reliable operation in embedded applications. Operating temperature ranges from -40°C to +85°C, making it suitable for industrial environments. The microcontroller is optimized for low power consumption, with sleep mode currents as low as 120 nA, which is beneficial for battery-operated devices. Overall, the PIC18LF6627T-I/PT is a versatile choice for engineers looking for a robust microcontroller for embedded applications.
Win Source Part Number: 1085121-PIC18LF6627T
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PIC® 18F
Core Processor: PIC
Speed: 40MHz
Package: Tape & Reel (TR)
Standard Package: 1,200
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O: 54
Program Memory Size: 96KB (48K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 3.8K x 8
Data Converters: A/D 12x10b
Oscillator Type: Internal
Package / Case: 64-TQFP
Supplier Device Package: 64-TQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2V ~ 5.5V
Alternative Parts (Cross-Reference): PIC18LF6627T-I/PTPIC
ECCN: 3A991A2
Fake Threat In the Open Market: 76 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: PIC18LF6627T-I/PT-ND
Base Product Number: PIC18LF6627
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 96KB (48K x 16) FLASH 64-TQFP (10x10)
IC MCU 8BIT 96KB FLASH 64TQFP Product overview: PIC18LF6627T-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18LF6627T-I/P
IC MCU 8BIT 96KB FLASH 64TQFP
IC MCU 8BIT 96KB FLASH 64TQFP
8-bit Microcontrollers - MCU 96 KB FL 4K RAM 70 I/O
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 96KB (48K x 16) FLASH 64-TQFP (10x10)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1085121-PIC18LF6627T-I/PT | PIC18LF6627T-I/PT-ND | 685-PIC18LF6627T-I/PT | PIC18LF6627T-I/PT | PIC18LF6627T-I/PT | PIC18LF6627T-I/PT | PIC18LF6627T-I/PT |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit 8BIT 96KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | ||
| RAM | 96 KB | 3.8 KB | 3.8 KB | 3.8 KB | 3.8 KB | ||
| ROM | 1 KB | 96 KB | 1.02 KB | ||||
| ROM Type | Flash; FLASH | Flash | EEPROM; EEPROM | Flash; FLASH |