PIC Automotive, AEC-Q100, PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 256KB (85.5K x 24) FLASH 121-TFBGA (10x10)
MCU, 16BIT, 70MHZ, TFBGA-121; Product Range:PIC24 Family PIC24EP GU Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:70MHz; Program Memory Size:256KB; RAM Memory Size:28KB; No. of Pins:121Pins RoHS Compliant: Yes
PIC Automotive, AEC-Q100, PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 256KB (85.5K x 24) FLASH 121-TFBGA (10x10)
16-bit Microcontrollers - MCU 100P 256KB 28KB RAM 60 MHz USB
IC MCU 16BIT 256KB FLSH 121TFBGA
IC MCU 16BIT 256KB FLSH 121TFBGA
| DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24EP256GU810-E/BG-ND | 73R8616 | PIC24EP256GU810-E/BG | PIC24EP256GU810-E/BG | PIC24EP256GU810-E/BG | PIC24EP256GU810-E/BG |
| Product Name | Microcontrollers | Mcu, 16Bit, 70Mhz, Tfbga-121; Product Range Microchip | Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| Bits | Other; A/D 32x10b/12b | |||||
| RAM | 12 KB | 28 KB | 12 KB | 12 KB | ||
| ROM | 256 KB | |||||
| ROM Type | Flash | Flash; FLASH |