PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 48KB (24K x 16) FLASH 68-PLCC (24.23x24.23)
IC MCU 8BIT 48KB FLASH 68PLCC
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 48KB (24K x 16) FLASH 68-PLCC (24.23x24.23)
IC MCU 8BIT 48KB FLASH 68PLCC
8-bit Microcontrollers - MCU 48KB 3328 RAM 52I/O
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18LF6585T-I/L-ND | PIC18LF6585T-I/L | PIC18LF6585T-I/L | PIC18LF6585T-I/L | PIC18LF6585T-I/L |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | ||
| Bits | Other; A/D 12x10b | ||||
| RAM | 3.25 KB | 3.25 KB | 3.25 KB | ||
| ROM | 48 KB |