PIC Automotive, AEC-Q100, PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 256KB (85.5K x 24) FLASH 100-TQFP (12x12)
Manufacturer: Microchip Technology
Win Source Part Number: 930543-PIC24EP256GU8
Series: Automotive, AEC-Q100, PIC® 24EP
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: PIC series Microcontroller IC 16-Bit 60 MIPs 256KB (85.5K x 24) FLASH 100-TQFP (12x12)
Core Processor: PIC
Speed: 60 MIPs
Package: Tray
Package: 100-TQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 83
Program Memory Size: 256KB (85.5K x 24)
Program Memory Type: FLASH
Data Converters: A/D 32x10b/12b
Oscillator Type: Internal
Supply Voltage: 3V ~ 3.6V
Family Name: PIC24EP256GU810
Categories: Integrated Circuits (ICs)
Case / Package: 100-TQFP (12x12)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 119
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MCU 16BIT 256KB FLASH 100TQFP Product overview: PIC24EP256GU810-E/PT
IC MCU 16BIT 256KB FLASH 100TQFP
IC MCU 16BIT 256KB FLASH 100TQFP
MCU, 16BIT, 70MHZ, TQFP-100; Product Range:PIC24 Family PIC24EP GU Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:70MHz; Program Memory Size:256KB; RAM Memory Size:28KB; No. of Pins:100Pins RoHS Compliant: Yes
IC MCU 16BIT 256KB FLASH 100TQFP
16-bit Microcontrollers - MCU 100P 256KB 28KB RAM 60 MHz USB
PIC Automotive, AEC-Q100, PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 256KB (85.5K x 24) FLASH 100-TQFP (12x12)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24EP256GU810-E/PT-ND | 930543-PIC24EP256GU810-E/PT | 685-PIC24EP256GU810-E/PT | PIC24EP256GU810-E/PT | PIC24EP256GU810-E/PT | 65R6068 | PIC24EP256GU810-E/PT | PIC24EP256GU810-E/PT | PIC24EP256GU810-E/PT |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - PIC24EP256GU810-E/PT | 16-bit 16BIT 256KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Mcu, 16Bit, 70Mhz, Tqfp-100; Product Range Microchip | Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | |
| Bits | Other; A/D 32x10b/12b | ||||||||
| RAM | 12 KB | 256 KB | 12 KB | 12 KB | 28 KB | 12 KB | 12 KB | ||
| ROM | 256 KB | ||||||||
| ROM Type | Flash | Flash; FLASH | Flash; FLASH | Flash; FLASH |