IC MCU 8BIT 128KB FLASH 80TQFP
8-bit Microcontrollers - MCU 128KB Flash 4KB RAM 1024 DataEE 12B ADC
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 128KB (64K x 16) FLASH 80-TQFP (12x12)
IC MCU 8BIT 128KB FLASH 80TQFP
| Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18LF8723T-I/PT | PIC18LF8723T-I/PT | PIC18LF8723T-I/PT | PIC18LF8723T-I/PT |
| Product Name | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 40 MHz | 40 MHz | ||
| RAM | 3.8 KB | 3.8 KB | ||
| I/O Ports | 70 |