IC MCU 8BIT 64KB FLASH 68PLCC Product overview: PIC18LF6680-I/L from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18LF6680-I/L can be used for catalog matching and distributor lookup.
IC MCU 8BIT 64KB FLASH 68PLCC
IC MCU 8BIT 64KB FLASH 68PLCC
8-bit Microcontrollers - MCU 64KB 3328 RAM 52I/O
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 64KB (32K x 16) FLASH 68-PLCC (24.23x24.23)
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC18LF6680-I/L | PIC18LF6680-I/L | PIC18LF6680-I/L | PIC18LF6680-I/L | PIC18LF6680-I/L |
| Product Name | 8-bit 8BIT 64KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | ||
| RAM | 3.25 KB | 3.25 KB | 3.25 KB | ||
| Supply Voltage | 2 to 5.5 volts | 5.5 volts | |||
| Serial Interface | CAN/I2C/SPI/USART |