PIC PIC® 24EP Microcontroller IC 16-Bit 70 MIPs 128KB (43K x 24) FLASH 44-QFN (8x8)
PIC PIC® 24EP Microcontroller IC 16-Bit 70 MIPs 128KB (43K x 24) FLASH 44-QFN (8x8)
16-bit Microcontrollers - MCU 128KB FL 16KB RAM 60MHz 44Pin
IC MCU 16BIT 128KB FLASH 44QFN
IC MCU 16BIT 128KB FLASH 44QFN
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24EP128MC204-I/ML-ND | PIC24EP128MC204-I/ML | PIC24EP128MC204-I/ML | PIC24EP128MC204-I/ML | PIC24EP128MC204-I/ML |
| Product Name | Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| Bits | Other; A/D 9x10b/12b | ||||
| RAM | 8 KB | 8 KB | 8 KB | ||
| ROM | 128 KB | ||||
| ROM Type | Flash | Flash; FLASH |