PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 16KB (8K x 16) FLASH 44-TQFP (10x10)
IC MCU 8BIT 16KB FLASH 44TQFP
8-bit Microcontrollers - MCU 16KB 768 RAM 34I/O
IC MCU 8BIT 16KB FLASH 44TQFP
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 16KB (8K x 16) FLASH 44-TQFP (10x10)
IC,MICROCONTROLLER,8
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18LF448-I/PT-ND | PIC18LF448-I/PT | PIC18LF448-I/PT | PIC18LF448-I/PT | PIC18LF448-I/PT | 92C5151 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Ic,microcontroller,8-Bit,pic Cpu,cmos,tqfp,44Pin,plastic Rohs Compliant Microchip |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | |||
| Bits | Other; A/D 8x10b | |||||
| RAM | 0.7680 KB | 768 KB | 0.7680 KB | |||
| ROM | 16 KB |