Microchip Technology, Inc. Microcontrollers PIC24EP32GP202-I/SO

Description
PIC PIC® 24EP Microcontroller IC 16-Bit 70 MIPs 32KB (10.7K x 24) FLASH 28-SOIC
Request a Quote Datasheet
Description
PIC PIC® 24EP Microcontroller IC 16-Bit 70 MIPs 32KB (10.7K x 24) FLASH 28-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC24EP32GP202-I/SO-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC24EP32GP202-I/SO-ND
Microcontrollers PIC24EP32GP202-I/SO-ND
PIC PIC® 24EP Microcontroller IC 16-Bit 70 MIPs 32KB (10.7K x 24) FLASH 28-SOIC

PIC PIC® 24EP Microcontroller IC 16-Bit 70 MIPs 32KB (10.7K x 24) FLASH 28-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) Embedded Microcontrollers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Embedded Microcontrollers
Integrated Circuits (ICs) Embedded Microcontrollers
Alternative Parts (Cross-Reference): Cross Manufacturer: Microchip Technology Category: Integrated Circuits (ICs) Embedded Microcontrollers Series: PIC® 24EP Package: Tube Product Status: Active Core Processor: PIC Core Size: 16-Bit Speed: 70 MIPs Connectivity: I²C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Program Memory Size: 32KB (10.7K x 24)

Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: PIC® 24EP
Package: Tube
Product Status: Active
Core Processor: PIC
Core Size: 16-Bit
Speed: 70 MIPs
Connectivity: I²C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Program Memory Size: 32KB (10.7K x 24)

Buy Now Datasheet
16-bit 16BIT 32KB Embedded Microcontroller MCU - 685-PIC24EP32GP202-I/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 32KB Embedded Microcontroller MCU
685-PIC24EP32GP202-I/SO
16-bit 16BIT 32KB Embedded Microcontroller MCU 685-PIC24EP32GP202-I/SO
IC MCU 16BIT 32KB FLASH 28SOIC Product overview: PIC24EP32GP202-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24EP32GP202-I /SO can be used for catalog matching and distributor lookup.

IC MCU 16BIT 32KB FLASH 28SOIC Product overview: PIC24EP32GP202-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24EP32GP202-I/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pic24, 16Bit, 70Mips, Soic-28; Product Range Microchip - 73T1256 - Newark, An Avnet Company
Chicago, IL, United States
Pic24, 16Bit, 70Mips, Soic-28; Product Range Microchip
73T1256
Pic24, 16Bit, 70Mips, Soic-28; Product Range Microchip 73T1256
PIC24, 16BIT, 70MIPS, SOIC-28; Product Range:PIC24 Family PIC24EP GP Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:70MIPS; Program Memory Size:32KB; RAM Memory Size:4KB; No. of Pins:28Pins RoHS Compliant: Yes

PIC24, 16BIT, 70MIPS, SOIC-28; Product Range:PIC24 Family PIC24EP GP Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:70MIPS; Program Memory Size:32KB; RAM Memory Size:4KB; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC24EP32GP202-I/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24EP32GP202-I/SO
Microcontrollers PIC24EP32GP202-I/SO
PIC PIC® 24EP Microcontroller IC 16-Bit 70 MIPs 32KB (10.7K x 24) FLASH 28-SOIC

PIC PIC® 24EP Microcontroller IC 16-Bit 70 MIPs 32KB (10.7K x 24) FLASH 28-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24EP32GP202-I/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24EP32GP202-I/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24EP32GP202-I/SO
IC MCU 16BIT 32KB FLASH 28SOIC

IC MCU 16BIT 32KB FLASH 28SOIC

Supplier's Site
Microcontrollers - PIC24EP32GP202-I/SO - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC24EP32GP202-I/SO
Microcontrollers PIC24EP32GP202-I/SO
IC MCU 16BIT 32KB FLASH 28SOIC

IC MCU 16BIT 32KB FLASH 28SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24EP32GP202-I/SO
16-bit Microcontrollers - MCU PIC24EP32GP202-I/SO
16-bit Microcontrollers - MCU 32KB FL 4KB RAM 60MHz 28Pin

16-bit Microcontrollers - MCU 32KB FL 4KB RAM 60MHz 28Pin

Buy Now Datasheet
Embedded - Microcontrollers - PIC24EP32GP202-I/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC24EP32GP202-I/SO
Embedded - Microcontrollers PIC24EP32GP202-I/SO
IC MCU 16BIT 32KB FLASH 28SOIC

IC MCU 16BIT 32KB FLASH 28SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC24EP32GP202-I/SO-ND 685-PIC24EP32GP202-I/SO 73T1256 PIC24EP32GP202-I/SO PIC24EP32GP202-I/SO PIC24EP32GP202-I/SO PIC24EP32GP202-I/SO PIC24EP32GP202-I/SO
Product Name Microcontrollers Integrated Circuits (ICs) Embedded Microcontrollers 16-bit 16BIT 32KB Embedded Microcontroller MCU Pic24, 16Bit, 70Mips, Soic-28; Product Range Microchip Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit
Bits Other; A/D 6x10b/12b
RAM 2 KB 32 KB 2 KB 4 KB 2 KB 2 KB 2 KB
ROM 32 KB
ROM Type Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C161PIL25FCABXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 4x10b
View Details
5 suppliers
8-bit 8BIT 62KB Embedded Microcontroller MCU - 685-ADUC845BCP62-3 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Package Type Other; 56-VFQFN Exposed Pad, CSP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Microcontrollers - 428453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
CC430F5143 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5143IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
2 suppliers