PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 48KB (24K x 16) FLASH 80-TQFP (12x12)
IC MCU 8BIT 48KB FLASH 80TQFP Product overview: PIC18LF8585-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18LF8585-I/PT
8-bit Microcontrollers - MCU 48KB 3328 RAM 68I/O
IC MCU 8BIT 48KB FLASH 80TQFP
IC MCU 8BIT 48KB FLASH 80TQFP
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 48KB (24K x 16) FLASH 80-TQFP (12x12)
IC MCU 8BIT 48KB FLASH 80TQFP
IC,MICROCONTROLLER,8
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18LF8585-I/PT-ND | 685-PIC18LF8585-I/PT | PIC18LF8585-I/PT | PIC18LF8585-I/PT | PIC18LF8585-I/PT | PIC18LF8585-I/PT | PIC18LF8585-I/PT | 61H5304 |
| Product Name | Microcontrollers | 8-bit 8BIT 48KB Embedded Microcontroller MCU | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Ic,microcontroller,8-Bit,pic Cpu,cmos,tqfp,80Pin,plastic Rohs Compliant Microchip |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | |||
| Bits | Other; A/D 12x10b | |||||||
| RAM | 3.25 KB | 3.25 KB | 3.25 KB | 3.25 KB | 3.25 KB | |||
| ROM | 48 KB | 1.02 KB |