Microchip Technology, Inc. Microcontrollers PIC24EP128GP206T-I/MR

Description
PIC PIC® 24EP Microcontroller IC 16-Bit 70 MIPs 128KB (43K x 24) FLASH 64-VQFN (9x9)
Request a Quote
Description
PIC PIC® 24EP Microcontroller IC 16-Bit 70 MIPs 128KB (43K x 24) FLASH 64-VQFN (9x9)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC24EP128GP206T-I/MR is a 16-bit microcontroller featuring 128KB of Flash memory and operates within a voltage range of 3.0V to 3.6V. It is designed to function in temperatures from -40°C to +125°C, supporting up to 60 MIPS performance. The microcontroller includes a high-speed PWM module capable of generating up to three independent pairs of PWM signals with a resolution of 7.14 ns, making it suitable for applications such as motor control and power management. This device is equipped with an advanced analog subsystem, including a configurable ADC that can operate at 10-bit resolution with a sampling rate of 1.1 Msps or 12-bit at 500 ksps. It supports multiple analog inputs and features up to three operational amplifiers or comparators directly connected to the ADC. The microcontroller also includes a variety of communication interfaces, such as UART, SPI, I²C, and CAN, facilitating integration into diverse systems. Power management capabilities include low-power modes and integrated reset features, ensuring efficient operation in battery-powered applications. The PIC24EP128GP206T-I/MR is suitable for applications requiring robust performance in harsh environments, making it a viable choice for engineers looking for a reliable microcontroller solution.

Datasheet Summary
Powered by GS/AI

The PIC24EP128GP206T-I/MR is a 16-bit microcontroller featuring 128KB of Flash memory and operates within a voltage range of 3.0V to 3.6V. It is designed to function in temperatures from -40°C to +125°C, supporting up to 60 MIPS performance. The microcontroller includes a high-speed PWM module capable of generating up to three independent pairs of PWM signals with a resolution of 7.14 ns, making it suitable for applications such as motor control and power management. This device is equipped with an advanced analog subsystem, including a configurable ADC that can operate at 10-bit resolution with a sampling rate of 1.1 Msps or 12-bit at 500 ksps. It supports multiple analog inputs and features up to three operational amplifiers or comparators directly connected to the ADC. The microcontroller also includes a variety of communication interfaces, such as UART, SPI, I²C, and CAN, facilitating integration into diverse systems. Power management capabilities include low-power modes and integrated reset features, ensuring efficient operation in battery-powered applications. The PIC24EP128GP206T-I/MR is suitable for applications requiring robust performance in harsh environments, making it a viable choice for engineers looking for a reliable microcontroller solution.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC24EP128GP206T-I/MR-ND - DigiKey
Thief River Falls, MN, United States
PIC PIC® 24EP Microcontroller IC 16-Bit 70 MIPs 128KB (43K x 24) FLASH 64-VQFN (9x9)

PIC PIC® 24EP Microcontroller IC 16-Bit 70 MIPs 128KB (43K x 24) FLASH 64-VQFN (9x9)

Buy Now Datasheet
Microcontrollers - PIC24EP128GP206T-I/MR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24EP128GP206T-I/MR
Microcontrollers PIC24EP128GP206T-I/MR
PIC PIC® 24EP Microcontroller IC 16-Bit 70 MIPs 128KB (43K x 24) FLASH 64-VQFN (9x9)

PIC PIC® 24EP Microcontroller IC 16-Bit 70 MIPs 128KB (43K x 24) FLASH 64-VQFN (9x9)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24EP128GP206T-I/MR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24EP128GP206T-I/MR
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24EP128GP206T-I/MR
IC MCU 16BIT 128KB FLASH 64VQFN

IC MCU 16BIT 128KB FLASH 64VQFN

Supplier's Site
Embedded - Microcontrollers - PIC24EP128GP206T-I/MR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC24EP128GP206T-I/MR
Embedded - Microcontrollers PIC24EP128GP206T-I/MR
IC MCU 16BIT 128KB FLASH 64VQFN

IC MCU 16BIT 128KB FLASH 64VQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24EP128GP206T-I/MR
16-bit Microcontrollers - MCU PIC24EP128GP206T-I/MR
16-bit Microcontrollers - MCU 128KB FL 16KB RAM 60MHz64Pin

16-bit Microcontrollers - MCU 128KB FL 16KB RAM 60MHz64Pin

Buy Now Datasheet
Pic24, 16Bit, 70Mips, Vqfn-64; Product Range Microchip - 73T1216 - Newark, An Avnet Company
Chicago, IL, United States
Pic24, 16Bit, 70Mips, Vqfn-64; Product Range Microchip
73T1216
Pic24, 16Bit, 70Mips, Vqfn-64; Product Range Microchip 73T1216
PIC24, 16BIT, 70MIPS, VQFN-64; Product Range:PIC24 Family PIC24EP GP Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:70MIPS; Program Memory Size:128KB; RAM Memory Size:16KB; No. of Pins:64Pins RoHS Compliant: Yes

PIC24, 16BIT, 70MIPS, VQFN-64; Product Range:PIC24 Family PIC24EP GP Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:70MIPS; Program Memory Size:128KB; RAM Memory Size:16KB; No. of Pins:64Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC24EP128GP206T-I/MR-ND PIC24EP128GP206T-I/MR PIC24EP128GP206T-I/MR PIC24EP128GP206T-I/MR PIC24EP128GP206T-I/MR 73T1216
Product Name Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU Pic24, 16Bit, 70Mips, Vqfn-64; Product Range Microchip
Data Bus 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit 16 Bit
Bits Other; A/D 16x10b/12b
RAM 8 KB 8 KB 8 KB 16 KB
ROM 128 KB
ROM Type Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7029BBCZ62I - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Application Specific Microcontrollers - DP8420AVX-25 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
Supply Voltage 4.5 to 5.5 volts
Package Type Other; 68-LCC (J-Lead)
View Details
Microcontrollers - 428460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - C161CSLFCAFXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 12x10b
View Details
4 suppliers