IC MCU 8BIT 16KB FLASH 44QFN Product overview: PIC18LF44K22T-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18LF44K22T-I/
Manufacturer: Microchip Technology
Win Source Part Number: 748278-PIC18LF44K22T
Manufacturer Homepage: www.microchip.com
Reference case: QFN
Reference Date Code: 1049+
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
IC MCU 8BIT 16KB FLASH 44QFN
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 16KB (8K x 16) FLASH 44-QFN (8x8)
8-bit Microcontrollers - MCU 16KB Flash 768b RAM 8b FamilynanoWat XLP
IC MCU 8BIT 16KB FLASH 44QFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC18LF44K22T-I/ML | 748278-PIC18LF44K22T-I/ML | PIC18LF44K22T-I/ML | PIC18LF44K22T-I/ML | PIC18LF44K22T-I/ML | PIC18LF44K22T-I/ML |
| Product Name | 8-bit 8BIT 16KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - PIC18LF44K22T-I/ML | Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | ||
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | |||
| RAM | 0.7680 KB | 0.7680 KB | 768 KB | |||
| Supply Voltage | 1.8 to 3.6 volts | 3.6 volts | ||||
| Serial Interface | I2C/SPI/USART |