The PIC18LF46K40T-I/MV microcontroller from Quarktwin Technology Ltd. is an 8-bit device designed for low-power and high-performance applications. It operates at speeds up to 64 MHz and features a 64 KB Flash memory, 3,728 Bytes of SRAM, and 1,024 Bytes of EEPROM. The microcontroller supports a wide operating voltage range of 2.3V to 5.5V and is suitable for industrial applications with a temperature range of -40°C to 125°C. This microcontroller includes a 10-bit ADC with advanced computation capabilities, enabling touch sensing and automated signal processing. It is equipped with various core independent peripherals such as a Complementary Waveform Generator, Windowed Watchdog Timer, and Cyclic Redundancy Check, which enhance design flexibility and reduce system costs. The device also supports multiple communication interfaces, including EUSART, SPI, and I²C, making it versatile for different applications. Power-saving features include multiple low-power modes, with a typical sleep current of 50 nA at 1.8V, making it ideal for battery-operated devices. The PIC18LF46K40T-I/MV is designed for applications requiring efficient power management and robust performance in a compact form factor.
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 40-UQFN (5x5)
8-bit Microcontrollers - MCU 64KB Flash, 4KB RAM, 256B EEPROM, 10b ADC2, 5b DAC, Comp, PWM, CCP, CWG, HLT, WWDT, SCAN/CRC, ZCD, PPS, EUSART, SPI/I2C, IDLE/DOZE/PMD
IC MCU 8BIT 64KB FLASH 40UQFN
PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (32K x 16) FLASH 40-UQFN (5x5)
MCU, 8BIT, PIC18LF, 64MHZ, UQFN-40; Product Range:PIC18 Microcontrollers; CPU Speed:64MHz; Program Memory Size:64KB; RAM Memory Size:4KB; No. of Pins:40Pins; MCU Case Style:UQFN; No. of I/O s:35I/O s; Embedded Interface Type:EUSART, RoHS Compliant: Yes
IC MCU 8BIT 64KB FLASH 40UQFN
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18LF46K40T-I/MVTR-ND | PIC18LF46K40T-I/MV | PIC18LF46K40T-I/MV | PIC18LF46K40T-I/MV | 03AJ2538 | PIC18LF46K40T-I/MV |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Mcu, 8Bit, Pic18Lf, 64Mhz, Uqfn-40; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | ||
| Clock Speed | 64 MHz | 64 MHz | 64 MHz | 64 MHz | ||
| Bits | Other; A/D 35x10b; D/A 1x5b | |||||
| RAM | 3.6 KB | 3.6 KB | 4 KB | 3.6 KB | ||
| ROM | 64 KB |