PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 40-PDIP
IC MCU 8BIT 32KB FLASH 40DIP Product overview: PIC18LF4580-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18LF4580-I/P can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1238342-PIC18LF4580-
Manufacturer Homepage: www.microchip.com
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 32KB (16K x 16) FLASH 40-PDIP
8-bit Microcontrollers - MCU 32 KB FL 1536 RAM 36 I/O
IC MCU 8BIT 32KB FLASH 40DIP
IC,MICROCONTROLLER,8
IC MCU 8BIT 32KB FLASH 40DIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18LF4580-I/P-ND | 685-PIC18LF4580-I/P | 1238342-PIC18LF4580-I/P | PIC18LF4580-I/P | PIC18LF4580-I/P | PIC18LF4580-I/P | 31K5119 | PIC18LF4580-I/P |
| Product Name | Microcontrollers | 8-bit 8BIT 32KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - PIC18LF4580-I/P | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Ic,microcontroller,8-Bit,pic Cpu,cmos,dip,40Pin,plastic Rohs Compliant Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | ||
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | ||||
| Bits | Other; A/D 11x10b | |||||||
| RAM | 1.5 KB | 1.5 KB | 1.5 KB | 1.5 KB | ||||
| ROM | 32 KB |