Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC18LF4620-I/P PIC18LF4620-I/P

Description
Manufacturer: Microchip Technology Win Source Part Number: 844709-PIC18LF4620-I /P Series: PIC® 18F Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 8-Bit 40MHz 64KB (32K x 16) FLASH 40-PDIP Core Processor: PIC Speed: 40MHz Package: Tube Package: 40-DIP (0.600", 15.24mm) Mounting: Through Hole Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT Number of I/O: 36 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 13x10b Oscillator Type: Internal Supply Voltage: 2V ~ 5.5V Family Name: PIC18LF4620 Categories: Integrated Circuits (ICs) Case / Package: 40-PDIP ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: Not Applicable Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC18LF4620-I/P-NDR, PIC18LF4620IP
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 844709-PIC18LF4620-I /P Series: PIC® 18F Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 8-Bit 40MHz 64KB (32K x 16) FLASH 40-PDIP Core Processor: PIC Speed: 40MHz Package: Tube Package: 40-DIP (0.600", 15.24mm) Mounting: Through Hole Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT Number of I/O: 36 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 13x10b Oscillator Type: Internal Supply Voltage: 2V ~ 5.5V Family Name: PIC18LF4620 Categories: Integrated Circuits (ICs) Case / Package: 40-PDIP ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: Not Applicable Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC18LF4620-I/P-NDR, PIC18LF4620IP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC18LF4620-I/P - 844709-PIC18LF4620-I/P - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC18LF4620-I/P
844709-PIC18LF4620-I/P
Embedded - Embedded - Microcontrollers - PIC18LF4620-I/P 844709-PIC18LF4620-I/P
Manufacturer: Microchip Technology Win Source Part Number: 844709-PIC18LF4620-I /P Series: PIC® 18F Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 8-Bit 40MHz 64KB (32K x 16) FLASH 40-PDIP Core Processor: PIC Speed: 40MHz Package: Tube Package: 40-DIP (0.600", 15.24mm) Mounting: Through Hole Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT Number of I/O: 36 Program Memory Size: 64KB (32K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 13x10b Oscillator Type: Internal Supply Voltage: 2V ~ 5.5V Family Name: PIC18LF4620 Categories: Integrated Circuits (ICs) Case / Package: 40-PDIP ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: Not Applicable Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC18LF4620-I/P-NDR, PIC18LF4620IP

Manufacturer: Microchip Technology
Win Source Part Number: 844709-PIC18LF4620-I/P
Series: PIC® 18F
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 8-Bit 40MHz 64KB (32K x 16) FLASH 40-PDIP
Core Processor: PIC
Speed: 40MHz
Package: Tube
Package: 40-DIP (0.600", 15.24mm)
Mounting: Through Hole
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O: 36
Program Memory Size: 64KB (32K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 13x10b
Oscillator Type: Internal
Supply Voltage: 2V ~ 5.5V
Family Name: PIC18LF4620
Categories: Integrated Circuits (ICs)
Case / Package: 40-PDIP
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 10
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC18LF4620-I/P-NDR, PIC18LF4620IP

Buy Now Datasheet
Microcontrollers - PIC18LF4620-I/P-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18LF4620-I/P-ND
Microcontrollers PIC18LF4620-I/P-ND
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 64KB (32K x 16) FLASH 40-PDIP

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 64KB (32K x 16) FLASH 40-PDIP

Buy Now Datasheet
8-bit 8BIT 64KB Embedded Microcontroller MCU - 685-PIC18LF4620-I/P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 64KB Embedded Microcontroller MCU
685-PIC18LF4620-I/P
8-bit 8BIT 64KB Embedded Microcontroller MCU 685-PIC18LF4620-I/P
IC MCU 8BIT 64KB FLASH 40DIP Product overview: PIC18LF4620-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18LF4620-I/P can be used for catalog matching and distributor lookup.

IC MCU 8BIT 64KB FLASH 40DIP Product overview: PIC18LF4620-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18LF4620-I/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 6669365 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6669365
Microcontrollers 6669365
MCU 64K Flash 3968 RAM 13x10b ADC PDIP40

MCU 64K Flash 3968 RAM 13x10b ADC PDIP40

Supplier's Site
Microcontrollers - 9126726 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
9126726
Microcontrollers 9126726
MCU 64K Flash 3968 RAM 13x10b ADC PDIP40

MCU 64K Flash 3968 RAM 13x10b ADC PDIP40

Supplier's Site
Microcontrollers - 6669365P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6669365P
Microcontrollers 6669365P
MCU 64K Flash 3968 RAM 13x10b ADC PDIP40

MCU 64K Flash 3968 RAM 13x10b ADC PDIP40

Supplier's Site
Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Dip-40; Product Range Microchip - 96K3989 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Dip-40; Product Range Microchip
96K3989
Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Dip-40; Product Range Microchip 96K3989
MICROCONTROLLER MCU, 8 BIT, PIC18, 40MHZ, DIP-40; Product Range:PIC18 Microcontrollers; CPU Speed:40MHz; Program Memory Size:64KB; RAM Memory Size:3.9KB; No. of Pins:40Pins; MCU Case Style:DIP; No. of I/O s:36I/O s; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC18, 40MHZ, DIP-40; Product Range:PIC18 Microcontrollers; CPU Speed:40MHz; Program Memory Size:64KB; RAM Memory Size:3.9KB; No. of Pins:40Pins; MCU Case Style:DIP; No. of I/O s:36I/O s; MSL:- RoHS Compliant: Yes

Supplier's Site
Microcontrollers - PIC18LF4620-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18LF4620-I/P
Microcontrollers PIC18LF4620-I/P
PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 64KB (32K x 16) FLASH 40-PDIP

PIC PIC® 18F Microcontroller IC 8-Bit 40MHz 64KB (32K x 16) FLASH 40-PDIP

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18LF4620-I/P
8-bit Microcontrollers - MCU PIC18LF4620-I/P
8-bit Microcontrollers - MCU 64KB 3968 RAM 36I/O

8-bit Microcontrollers - MCU 64KB 3968 RAM 36I/O

Buy Now Datasheet
Embedded - Microcontrollers - PIC18LF4620-I/P - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18LF4620-I/P
Embedded - Microcontrollers PIC18LF4620-I/P
IC MCU 8BIT 64KB FLASH 40DIP

IC MCU 8BIT 64KB FLASH 40DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18LF4620-I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18LF4620-I/P
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18LF4620-I/P
IC MCU 8BIT 64KB FLASH 40DIP

IC MCU 8BIT 64KB FLASH 40DIP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 844709-PIC18LF4620-I/P PIC18LF4620-I/P-ND 685-PIC18LF4620-I/P 6669365 6669365P 96K3989 PIC18LF4620-I/P PIC18LF4620-I/P PIC18LF4620-I/P PIC18LF4620-I/P
Product Name Embedded - Embedded - Microcontrollers - PIC18LF4620-I/P Microcontrollers 8-bit 8BIT 64KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Dip-40; Product Range Microchip Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
RAM 64 KB 3.8 KB 3.8 KB 3.99 KB 3.9 KB 3.8 KB 3.8 KB
ROM 1 KB 64 KB 1.02 KB 64 KB
ROM Type Flash; FLASH Flash EEPROM; EEPROM Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC843BCP8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
RF and Wireless - RF Transceiver ICs - CC430F6126IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 1814977P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - A2C02244200 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers