IC MCU 8BIT 32KB FLASH 44TQFP
8-bit Microcontrollers - MCU 32KB Flash 4KBRAM 12MIPS nanoWatt
PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 32KB (16K x 16) FLASH 44-TQFP (10x10)
IC MCU 8BIT 32KB FLASH 44TQFP
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC18LF45J11-I/PT | PIC18LF45J11-I/PT | PIC18LF45J11-I/PT | PIC18LF45J11-I/PT |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 48 MHz | 48 MHz | ||
| RAM | 3.8 KB | 3.8 KB | ||
| ROM Type | Flash; FLASH |