Microchip Technology, Inc. Microcontrollers PIC18LF8720-I/PT

Description
PIC PIC® 18F Microcontroller IC 8-Bit 25MHz 128KB (64K x 16) FLASH 80-TQFP (12x12)
Request a Quote Datasheet
Description
PIC PIC® 18F Microcontroller IC 8-Bit 25MHz 128KB (64K x 16) FLASH 80-TQFP (12x12)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC18LF8720-I/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC18LF8720-I/PT-ND
Microcontrollers PIC18LF8720-I/PT-ND
PIC PIC® 18F Microcontroller IC 8-Bit 25MHz 128KB (64K x 16) FLASH 80-TQFP (12x12)

PIC PIC® 18F Microcontroller IC 8-Bit 25MHz 128KB (64K x 16) FLASH 80-TQFP (12x12)

Buy Now Datasheet
Microcontrollers - 4672227 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
4672227
Microcontrollers 4672227
Microcontroller,PIC1 8LF8720-I/PT 40MHz

Microcontroller,PIC18LF8720-I/PT 40MHz

Supplier's Site
Microcontrollers - 4672227P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
4672227P
Microcontrollers 4672227P
Microcontroller,PIC1 8LF8720-I/PT 40MHz

Microcontroller,PIC18LF8720-I/PT 40MHz

Supplier's Site
Microcontrollers - 1654600 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1654600
Microcontrollers 1654600
Microcontroller,PIC1 8LF8720-I/PT 40MHz

Microcontroller,PIC18LF8720-I/PT 40MHz

Supplier's Site
8-bit 8BIT 128KB Embedded Microcontroller MCU - 685-PIC18LF8720-I/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 128KB Embedded Microcontroller MCU
685-PIC18LF8720-I/PT
8-bit 8BIT 128KB Embedded Microcontroller MCU 685-PIC18LF8720-I/PT
IC MCU 8BIT 128KB FLASH 80TQFP Product overview: PIC18LF8720-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18LF8720-I/PT can be used for catalog matching and distributor lookup.

IC MCU 8BIT 128KB FLASH 80TQFP Product overview: PIC18LF8720-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC18LF8720-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC18LF8720-I/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC18LF8720-I/PT
Embedded - Microcontrollers PIC18LF8720-I/PT
IC MCU 8BIT 128KB FLASH 80TQFP

IC MCU 8BIT 128KB FLASH 80TQFP

Supplier's Site Datasheet
Microcontrollers - PIC18LF8720-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC18LF8720-I/PT
Microcontrollers PIC18LF8720-I/PT
PIC PIC® 18F Microcontroller IC 8-Bit 25MHz 128KB (64K x 16) FLASH 80-TQFP (12x12)

PIC PIC® 18F Microcontroller IC 8-Bit 25MHz 128KB (64K x 16) FLASH 80-TQFP (12x12)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC18LF8720-I/PT
8-bit Microcontrollers - MCU PIC18LF8720-I/PT
8-bit Microcontrollers - MCU 128KB 3840 RAM 68I/O

8-bit Microcontrollers - MCU 128KB 3840 RAM 68I/O

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC18LF8720-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC18LF8720-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC18LF8720-I/PT
IC MCU 8BIT 128KB FLASH 80TQFP

IC MCU 8BIT 128KB FLASH 80TQFP

Supplier's Site
Microcontroller Mcu, 8 Bit, Pic18, 25Mhz, Tqfp-80; Product Range Microchip - 92C5169 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic18, 25Mhz, Tqfp-80; Product Range Microchip
92C5169
Microcontroller Mcu, 8 Bit, Pic18, 25Mhz, Tqfp-80; Product Range Microchip 92C5169
MICROCONTROLLER MCU, 8 BIT, PIC18, 25MHZ, TQFP-80; Product Range:PIC18 Family PIC18F87xx Series Microcontrollers; CPU Speed:25MHz; Program Memory Size:128KB; RAM Memory Size:3.75KB; No. of Pins:80Pins; MCU Case Style:TQFP RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC18, 25MHZ, TQFP-80; Product Range:PIC18 Family PIC18F87xx Series Microcontrollers; CPU Speed:25MHz; Program Memory Size:128KB; RAM Memory Size:3.75KB; No. of Pins:80Pins; MCU Case Style:TQFP RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC18LF8720-I/PT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC18LF8720-I/PT
Microcontrollers PIC18LF8720-I/PT
IC MCU 8BIT 128KB FLASH 80TQFP

IC MCU 8BIT 128KB FLASH 80TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC18LF8720-I/PT-ND 4672227 4672227P 1654600 685-PIC18LF8720-I/PT PIC18LF8720-I/PT PIC18LF8720-I/PT PIC18LF8720-I/PT PIC18LF8720-I/PT 92C5169 PIC18LF8720-I/PT
Product Name Microcontrollers Microcontrollers Microcontrollers Microcontrollers 8-bit 8BIT 128KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontroller Mcu, 8 Bit, Pic18, 25Mhz, Tqfp-80; Product Range Microchip Microcontrollers
Data Bus 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit
Clock Speed 25 MHz 40 MHz 25 MHz 25 MHz 25 MHz 25 MHz
Bits Other; A/D 16x10b
RAM 3.75 KB 3.84 KB 3.84 KB 3.75 KB 3.75 KB 3.75 KB 3.75 KB 3.75 KB
ROM 128 KB 128 KB 1.02 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7923AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 2157976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details