IC MCU 16BIT 128KB FLASH 28SOIC
PIC Automotive, AEC-Q100, PIC® 24EP Microcontroller IC 16-Bit 60 MIPs 128KB (43K x 24) FLASH 28-SOIC
IC MCU 16BIT 128KB FLASH 28SOIC
16-bit Microcontrollers - MCU 128KB FL 16KB RAM 60MHz 28Pin
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24EP128MC202-E/SO | PIC24EP128MC202-E/SO | PIC24EP128MC202-E/SO | PIC24EP128MC202-E/SO |
| Product Name | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU |
| Data Bus | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | |
| Life Cycle Stage | Active | Active | ||
| RAM | 8 KB | 8 KB | ||
| I/O Ports | 21 |