VAST STOCK CO., LIMITED Datasheets for Microcontrollers (MCU)
Microcontrollers (MCUs) are complete computer systems on a chip. They combine an arithmetic logic unit (ALU), memory, timer/counters, serial port, input/output (I/O) ports and a clock oscillator.
Microcontrollers (MCU): Learn more
| Product Name | Notes |
|---|---|
| 16-bit Microcontrollers - MCU 16 Bit MCU 40MIPS 64KB FLASH | |
| 16-bit Microcontrollers - MCU 16 Bit MCU 64LD 40 MIPS 64KB Flash | |
| 16-bit Microcontrollers - MCU 16 Bit MCU 64LD 40MIPS 64KB FLASH | |
| 16-bit Microcontrollers - MCU 16-bit 64KB Flash CAN DMA | |
| 16-bit Microcontrollers - MCU 16B MCU 100LD 40MIPS 64KB FLASH | |
| 16-bit Microcontrollers - MCU 16B MCU 28 LD 40MIPS 64 KB FLASH | |
| 16-bit Microcontrollers - MCU 16B MCU 28LD64KB DMA 40MIPS | |
| 16-bit Microcontrollers - MCU 16B MCU 44LD64KB DMA 40MIPS | |
| 16-bit Microcontrollers - MCU 16B MCU 64KB DMA 40MIPS | |
| 16-bit Microcontrollers - MCU 32KB 2KBRM 512B EEP 16MIPS 12b ADC CTMU | |
| 16-bit Microcontrollers - MCU 40MIPS 64KB FL | |
| 32-bit Microcontrollers - MCU 128KB Flash 16KB RAM I2S, CTMU, UART, ADC | |
| 32-bit Microcontrollers - MCU 128KB Flash, 16KB RAM, 79 CoreMark at 25MHz, Low Power microMIPS | |
| 32-bit Microcontrollers - MCU 128KB Flash, 32KB RAM, 10-Bit ADC, UART, SPI/I2S, I2C + VBATT Pin | |
| 32-bit Microcontrollers - MCU 16KB Flash, 4KB RAM, 79 CoreMark at 25MHz, Low Power microMIPS | |
| 32-bit Microcontrollers - MCU 256KB Flash 32KB RAM I2S, CTMU, UART, ADC | |
| 32-bit Microcontrollers - MCU 256KB Flash 64KB RAM 40MHz, 10-bit ADC | |
| 32-bit Microcontrollers - MCU 256KB Flash 64KB RAM 50MHz, 10-bit ADC | |
| 32-bit Microcontrollers - MCU 256KB Flash, 32KB RAM, 79 CoreMark at 25MHz, Low Power microMIPS | |
| 32-bit Microcontrollers - MCU 256KB Flash, 32KB RAM, I2S, CTMU, UART, ADC DMA, PMP | |
| 32-bit Microcontrollers - MCU 32 Bit MCU, 128KB Flash, 32KB RAM, 28 Pin, 3 Comp, CTMU, RTCC | |
| 32-bit Microcontrollers - MCU 32 Bit MCU, 128KB Flash, 32KB RAM, 44 Pin, 3 Comp, CTMU, RTCC | |
| 32-bit Microcontrollers - MCU 32 Bit MCU, 64KB Flash, 16KB RAM, 50 MHz, 44 Pin, 3 Comp, CTMU, RTCC | |
| 32-bit Microcontrollers - MCU 32-bit family 128 KB FLASH 32KB RAM 50MHz | |
| 32-bit Microcontrollers - MCU 32-bit family 128KB 32 KB RAM, 50MHz | |
| 32-bit Microcontrollers - MCU 32-bit family 128KB FLASH 32KB RAM 50MHz | |
| 32-bit Microcontrollers - MCU 32-bit family 32 KB 8 KB RAM, 50MHz | |
| 32-bit Microcontrollers - MCU 32-bit family 32 KB FLASH 8 KB RAM 50MHz | |
| 32-bit Microcontrollers - MCU 32-bit family, 128KB 32 KB RAM, 50MHz | |
| 32-bit Microcontrollers - MCU 32-bit family, 128KB FLASH, 32 KB RAM | |
| 32-bit Microcontrollers - MCU 32-bit family, 32 KB 8 KB RAM, 50MHz | |
| 32-bit Microcontrollers - MCU 32-bit family, 32 KB FLASH, 8 KB RAM | |
| 32-bit Microcontrollers - MCU 32-bit family, 32 KB FLASH, 8KB RAM 50MHz | |
| 32-bit Microcontrollers - MCU 32-BIT MCU 256KB FL 16KB RAM, 10-BIT ADC | |
| 32-bit Microcontrollers - MCU 32-BIT MCU, 256K FL 16KB RAM, 10-BIT ADC | |
| 32-bit Microcontrollers - MCU 32B 128KB FL 32KB RAM 40MHz 28 Pin | |
| 32-bit Microcontrollers - MCU 32B 128KB FL 32KB RAM 40MHz 36 Pin | |
| 32-bit Microcontrollers - MCU 32B 128KB FL 32KB RAM 40MHz 44 Pin | |
| 32-bit Microcontrollers - MCU 32b Fam,128KB Flash 32KBRAM,50MHz | |
| 32-bit Microcontrollers - MCU 32b Fam,32KB Flash 8KBRAM,50MHz | |
| 32-bit Microcontrollers - MCU 32B MCU 16KB FL 4KB RAM 40MHz 28Pin | |
| 32-bit Microcontrollers - MCU 32B MCU 16KB FL 4KB RAM 40MHz 36Pin | |
| 32-bit Microcontrollers - MCU 32B MCU 32KB FL 8KB RAM 40MHz 28Pin | |
| 32-bit Microcontrollers - MCU 32B MCU 64KB FL 16KB RAM 40MHz 28Pin | |
| 32-bit Microcontrollers - MCU 32B MCU 64KB FL 16KB RAM 40MHz 36Pin | |
| 32-bit Microcontrollers - MCU 32B MCU 64KB FL 16KB RAM 40MHz 44Pin | |
| 32-bit Microcontrollers - MCU 32Bit MCU 16KB Fl 4KB RAM 40MHz 28Pin | |
| 32-bit Microcontrollers - MCU 32Bit MCU 16KB Fl 4KB RAM 40MHz 36Pin | |
| 32-bit Microcontrollers - MCU 32Bit MCU 16KB Fl 4KB RAM 40MHz 44Pin | |
| 32-bit Microcontrollers - MCU 32Bit MCU 32KB Fl 8KB RAM 40MHz 28Pin | |
| 32-bit Microcontrollers - MCU 32Bit MCU 32KB Fl 8KB RAM 40MHz 36Pin | |
| 32-bit Microcontrollers - MCU 32Bit MCU 32KB Fl 8KB RAM 40MHz 44Pin | |
| 32-bit Microcontrollers - MCU 32Bit MCU 64KB Flash 8KB RAM, I2S, CTMU | |
| 32-bit Microcontrollers - MCU 32bit MCU, 100TQFP 128KB Flash 16KB RAM | |
| 32-bit Microcontrollers - MCU 32bit MCU, 100TQFP 256KB Flash 32KB RAM | |
| 32-bit Microcontrollers - MCU 32bit MCU, 64QFN 128KB Flash 16KB RAM | |
| 32-bit Microcontrollers - MCU 32bit MCU, 64QFN 256KB Flash 32KB RAM | |
| 32-bit Microcontrollers - MCU 32bit MCU, 64QFN 64KB Flash, 8KB RAM | |
| 32-bit Microcontrollers - MCU 32bit MCU, 64TQFP 128KB Flash 16KB RAM | |
| 32-bit Microcontrollers - MCU 32bit MCU, 64TQFP 256KB Flash 32KB RAM | |
| 32-bit Microcontrollers - MCU 32bit MCU, 64TQFP 64KB Flash, 8KB RAM | |
| 32-bit Microcontrollers - MCU 32KB Flash, 8KB RAM, 79 CoreMark at 25MHz, Low Power microMIPS | |
| 32-bit Microcontrollers - MCU 4KB RAM 79 Power microMIPS | |
| 32-bit Microcontrollers - MCU 64KB Flash, 16KB RAM, 79 CoreMark at 25MHz, Low Power microMIPS | |
| 32-bit Microcontrollers - MCU 64KB Flash, 8KB RAM, 79 CoreMark at 25MHz, Low Power microMIPS | |
| 32-bit Microcontrollers - MCU 8KB RAM 79 Power microMIPS | |
| 32-bit Microcontrollers - MCU MCU32, 120MHz, 4 I2C, 6 I2S, USB FS, 12-bit ADC | |
| 32-bit Microcontrollers - MCU MCU32, 120MHz, 4 I2C, 6 I2S, USB FS, CAN 2.0B, 12-bit ADC, Motor Control | |
| 32-bit Microcontrollers - MCU MCU32, 120MHz, 4 I2C, 6 I2S, USB FS, CAN 2.0B, 12-bit ADC | |
| 32-bit Microcontrollers - MCU PIC32 16KB Fl 4KB R 40MHz CTMU 4 DMA | |
| 32-bit Microcontrollers - MCU PIC32 16KB FL 4KBR 40 MHz CTMU 4 DMA | |
| 32-bit Microcontrollers - MCU PIC32 16KB FL 4KBRAM 40MHz CTMU 4 DMA | |
| 32-bit Microcontrollers - MCU PIC32 32KB FL 8KBR 40 MHz CTMU 4 DMA | |
| 32-bit Microcontrollers - MCU PIC32 32KB FL 8KBRAM 40MHz CTMU 4 DMA | |
| 32-bit Microcontrollers - MCU |
| << Prev | Next >> |